EN
  • EN
  • DE

LTC3830-1ES8

Part No LTC3830-1ES8
Manufacturer Linear Technology
Description High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208940-LTC3830-1ES8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3830-1ES8 CAD Model

Description

The LTC3830-1ES8 is a high-performance, synchronous step-down switching regulator designed by Linear Technology. This efficient DC-DC converter offers a compact solution for applications requiring a regulated output voltage from a higher input voltage. It is an ideal choice for portable devices, telecommunications, and industrial equipment where power efficiency and board space are at a premium.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4V to 36V into a lower, regulated output voltage with efficiency levels up to 95%.
  • Synchronous Operation: Integrates both the high-side and low-side MOSFETs, reducing external component count and simplifying design.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, providing design flexibility.
  • Constant Frequency Operation: Operates at a fixed frequency between 200kHz to 500kHz, which can be set by an external resistor or synchronized to an external clock.
  • Low Dropout Operation: Maintains regulation during low input voltages, close to the output voltage, enhancing performance under all conditions.
  • Over-Temperature Protection: Features thermal protection that shuts down the device to prevent damage from overheating.

Applications

  • Portable Electronics
  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems

Product Specifications

Parameter Value Part Number LTC3830-1ES8 Package ES8 (Small Outline Integrated Circuit) Input Voltage Range 4V to 36V Output Voltage Range 0.8V to VIN Switching Frequency 200kHz to 500kHz Topologies Synchronous Buck

The LTC3830-1ES8 by Linear Technology is a versatile and reliable choice for any design engineer looking to implement a high-efficiency power supply in their application. Its robust feature set and ease of use make it a go-to option for a wide range of power conversion needs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess