EN
  • EN
  • DE

LTC3833IUDC

Part No LTC3833IUDC
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1249
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739540-LTC3833IUDC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3833IUDC CAD Model

Description

LTC3833IUDC High Performance Step-Down Switching Regulator

The LTC3833IUDC is a high performance, synchronous step-down DC/DC switching regulator designed by Linear Technology, now part of Analog Devices, for precision voltage regulation in a wide range of applications. This advanced regulator integrates top and bottom MOSFET drivers, providing a compact and efficient solution for converting a higher input voltage to a lower output voltage with fast transient response and accurate output regulation.

Key Features:

  • Wide Input Voltage Range: The LTC3833IUDC can handle a broad input voltage range, typically from 4.5V to 24V, making it suitable for a variety of supply sources, including intermediate bus voltages and battery-powered devices.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.6V to 93% of the input voltage, providing flexibility for different voltage requirements.
  • High Efficiency: With integrated top and bottom MOSFET drivers, the LTC3833IUDC achieves high efficiency, which is critical for thermal management and prolonging battery life in portable applications.
  • Fast Transient Response: The regulator is designed for excellent transient response, which is essential for applications where load conditions change rapidly, such as processors and communication devices.
  • Robust Thermal Performance: The LTC3833IUDC comes in a thermally enhanced QFN package, which aids in heat dissipation and ensures reliable performance even at high switching frequencies.
  • Integrated Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the device and the load from various fault conditions.
  • Programmable Switching Frequency: The switching frequency can be programmed between 300kHz to 4MHz or synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.

Applications:

The LTC3833IUDC is ideal for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Distributed Power Systems
  • Portable Devices

With its robust feature set and flexible design options, the LTC3833IUDC is a go-to choice for engineers looking for a reliable and efficient power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess