EN
  • EN
  • DE

LTC3835EGN-1

Part No LTC3835EGN-1
Manufacturer Linear Technology
Description Low IQ Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208946-LTC3835EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3835EGN-1 CAD Model

Description

The LTC3835EGN-1 is a versatile and efficient synchronous step-down DC/DC controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This product is engineered to accommodate a wide input voltage range, making it suitable for various applications, including telecommunications, automotive systems, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC3835EGN-1 is capable of handling input voltages from 4V to 36V, allowing it to be used in systems with high input voltage variability.
  • Powerful Output: It can deliver continuous output currents up to several tens of amperes with the use of appropriate external MOSFETs, depending on the application and design.
  • High Efficiency: The device features a high efficiency of up to 95%, which helps to reduce power loss and improve system performance.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 750kHz or can be synchronized to an external clock for noise-sensitive applications.
  • OPTI-LOOP® Compensation: This feature allows the optimization of transient response, output voltage stability, and loop bandwidth.
  • No RSENSE™ Operation: Eliminates the need for a current sense resistor, enhancing efficiency and reducing overall solution cost.
  • Robust Protection Features: Includes overvoltage protection, foldback current limiting, and thermal shutdown for increased system reliability.

Package and Availability:

The LTC3835EGN-1 comes in a compact 28-lead SSOP package, offering a space-saving solution for densely packed PCBs. Its operating temperature range from -40°C to 85°C ensures reliable performance in a wide range of environmental conditions.

Applications:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Equipment
  • Networking Equipment
  • Distributed Power Systems

With its robust design, comprehensive protection features, and high efficiency, the LTC3835EGN-1 is an excellent choice for designers seeking a high-performance power management solution that can tackle the challenges of modern electronic systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess