EN
  • EN
  • DE

LTC3835IUFD#TRPBF

Part No LTC3835IUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 250kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (5x4)
Win Source Part Number 131517-LTC3835IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3835IUFD#TRPBF CAD Model

Description

The LTC3835IUFD#TRPBF from Linear Technology is a high-performance synchronous step-down switching regulator controller that is designed to manage power with precision. It is a versatile component, suitable for a wide range of applications including computing systems, telecommunications, and industrial equipment. This controller offers a compact and efficient solution for converting a higher voltage input to a lower voltage output with excellent power efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC3835IUFD#TRPBF can handle a broad range of input voltages, making it a flexible choice for various power supply designs.
  • High Efficiency: Its synchronous operation provides higher efficiency compared to traditional non-synchronous regulators, which is critical for reducing heat and improving system performance.
  • Adjustable Operating Frequency: The switching frequency is adjustable from 250kHz to 750kHz, allowing designers to optimize the regulator for size, efficiency, or other performance criteria.
  • Low Dropout Operation: The device's low dropout mode ensures continued operation even as the input voltage approaches the output voltage, which is essential for battery-powered applications.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system against a variety of fault conditions.
  • Compact Package: The LTC3835IUFD#TRPBF comes in a QFN-28 (4mm x 5mm) package, which is ideal for space-constrained applications.

Applications:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Industrial equipment
  • Networking equipment

The LTC3835IUFD#TRPBF is a testament to Linear Technology's commitment to high-quality power management solutions. Its advanced design and comprehensive feature set ensure that it can meet the needs of the most demanding power supply requirements, providing reliable and efficient operation across a variety of applications.

With its robust protection features and high efficiency, the LTC3835IUFD#TRPBF is an excellent choice for designers looking to create compact, high-performance power systems with stringent power requirements.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0656 $63.4592
16+ $7.4382 $119.0112
25+ $7.2060 $180.1500
34+ $6.9739 $237.1126
43+ $6.7406 $289.8458
58+ $6.0441 $350.5578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess