EN
  • EN
  • DE

LTC3850EGN#TRPBF

Part No LTC3850EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 24 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 108366-LTC3850EGN#TRPBF
Family Name LTC3850
Introduction Date April 28, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3850EGN#TRPBF CAD Model

Description

Linear Technology's LTC3850EGN#TRPBF Dual Output Synchronous Step-Down Controller

The LTC3850EGN#TRPBF is a high-performance, dual-channel synchronous step-down switching regulator controller that offers precision voltage regulation along with a robust feature set. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this controller is designed to convert a higher input voltage to a lower output voltage with high efficiency, making it ideal for a wide range of applications including telecommunications, networking, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3850EGN#TRPBF can handle a broad range of input voltages from 4.5V up to 24V, accommodating various power sources and ensuring versatility in different system designs.
  • Dual Output Channels: It provides two output channels that can be set to operate out-of-phase, reducing the required input capacitance and smoothing the input current.
  • High Efficiency: The synchronous operation allows for up to 95% efficiency, which is achieved by driving N-channel MOSFETs at both the top and bottom sides of the switching cycle, minimizing power losses.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz or synchronize it to an external clock, giving designers flexibility to optimize the trade-off between efficiency and component size.
  • Robust Protection Features: It includes overvoltage protection, undervoltage protection, and overcurrent protection, ensuring the safety and reliability of the system under various conditions.
  • Compact Package: The LTC3850EGN#TRPBF comes in a compact 28-lead SSOP package, which is suitable for space-constrained applications.

Applications:

The LTC3850EGN#TRPBF's dual outputs and high efficiency make it an excellent choice for powering FPGAs, DSPs, and microprocessors. It is also well-suited for distributed power systems, where multiple voltage rails are required. Its robust protection features and wide input voltage range allow for its use in automotive, industrial, and telecommunications equipment that demand reliable and efficient power management solutions.

With its combination of performance, flexibility, and reliability, the LTC3850EGN#TRPBF from Linear Technology is a smart choice for designers looking to implement a high-efficiency, dual-channel power supply in their next project.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9509 $53.7054
14+ $7.3444 $102.8216
22+ $7.1149 $156.5278
30+ $6.8854 $206.5620
38+ $6.6558 $252.9204
51+ $5.9673 $304.3323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess