EN
  • EN
  • DE

LTC3850EGN2

Part No LTC3850EGN2
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072421-LTC3850EGN2
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3850EGN2 CAD Model

Description

LTC3850EGN2: High-Performance Dual Output Synchronous Step-Down Switching Regulator

The LTC3850EGN2 is a high-performance, dual synchronous step-down switching regulator controller manufactured by Linear Technology. This robust component is designed to drive all N-channel power MOSFET stages, which makes it a versatile choice for a wide range of power supply applications. Its dual-channel architecture allows for independent control of two output voltages, which can be set by external resistors.

With a wide input voltage range of 4.5V to 24V, the LTC3850EGN2 is suitable for systems operating from a variety of sources, including multi-cell batteries, unregulated wall adapters, and industrial supplies. The device features a powerful 1.1Ω onboard gate drivers, ensuring that external MOSFETs switch efficiently and with minimal losses, thus improving overall system performance and reliability.

The LTC3850EGN2 employs a constant-frequency, current mode architecture with programmable frequency from 250kHz to 750kHz, which allows for a good balance between efficiency and component size. Additionally, the device can be synchronized to an external clock for noise-sensitive applications. The phase-lockable frequency can be set from 250kHz to 770kHz, providing further flexibility in minimizing interference and optimizing performance.

One of the key features of the LTC3850EGN2 is its robust protection capabilities. The device includes overvoltage protection, undervoltage lockout, and a power good signal, ensuring reliable operation under various conditions. The tracking and soft-start capabilities allow for a controlled startup sequence, reducing inrush current and preventing output voltage overshoot.

The LTC3850EGN2 also provides excellent transient response and output voltage regulation, which are critical for powering sensitive digital circuits. Its current mode operation ensures fast response to load changes and easy loop compensation. The integrated differential output voltage sensing allows for precise regulation, essential in applications requiring tight voltage control.

Packaged in a compact 28-lead SSOP, the LTC3850EGN2 is designed for space-constrained applications while delivering high efficiency and performance. Its thermal performance is enhanced by a thermally efficient package, making it suitable for high-power density designs. Whether for telecommunications, computing systems, or industrial equipment, the LTC3850EGN2 is an excellent choice for designers looking for a reliable and efficient power solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess