EN
  • EN
  • DE

LTC3851AEGN#PBF

Part No LTC3851AEGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 235kHz to 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 107137-LTC3851AEGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3851AEGN#PBF CAD Model

Description

The Linear Technology LTC3851AEGN#PBF is a versatile, high-performance step-down switching regulator that is designed to deliver efficient power conversion for a wide range of applications. This integrated circuit is part of Linear Technology's robust portfolio of power management solutions and is engineered to provide precise voltage regulation with a compact footprint.

Key Features:

  • Wide Input Voltage Range: The LTC3851AEGN#PBF operates with an input voltage range from 4.5V to 38V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to industrial power rails.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN, allowing for a high level of flexibility in power supply design.
  • High Efficiency: With its synchronous operation, the regulator minimizes power loss and maximizes efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Low Dropout Operation: The LTC3851AEGN#PBF's low dropout performance ensures continuous operation even when the input voltage is close to the output voltage, enhancing the usable range of the power source.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, safeguarding the regulator and downstream components from potential damage.

Applications:

The LTC3851AEGN#PBF is ideal for a range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Data Communication Systems
  • Portable Devices
  • Industrial and Medical Equipment

Package and Quality:

This step-down regulator comes in a 16-lead SSOP package with a part number LTC3851AEGN#PBF, providing a space-saving solution without compromising on performance. Linear Technology ensures high manufacturing standards, delivering a product that meets rigorous quality and reliability requirements.

With its advanced features and flexible design, the LTC3851AEGN#PBF is a powerful choice for designers looking to optimize their power management systems with a reliable, high-efficiency regulator.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6992 $52.1952
15+ $7.1378 $107.0670
22+ $6.9148 $152.1256
30+ $6.6917 $200.7510
39+ $6.4687 $252.2793
52+ $5.7995 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess