EN
  • EN
  • DE

PCA9672BS,118

Part No PCA9672BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 8BIT 16-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HVQFN (3x3)
Win Source Part Number 126229-PCA9672BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9672BS,118 CAD Model

Description

The PCA9672BS,118 is a state-of-the-art, 8-bit General Purpose Input/Output (GPIO) expander designed by NXP Semiconductors. This highly integrated component is ideal for expanding the I/O capabilities of microcontrollers with a limited number of pins, especially in applications where board space is at a premium. The device uses the I²C-bus interface, which is a widely adopted protocol, allowing for easy integration into existing systems.

With its small footprint, the PCA9672BS,118 comes in a HVQFN16 package, ensuring a compact design that is beneficial for space-constrained applications. This makes it perfect for use in a variety of consumer electronics, automotive, and industrial applications, where extending the number of I/Os without adding extra microcontrollers is necessary.

The device operates over a wide supply voltage range from 2.3V to 5.5V, providing compatibility with most microcontrollers and enabling use in both 3.3V and 5V systems. Additionally, the PCA9672BS,118 boasts an impressive feature set, including an interrupt output which can be configured to reflect any changes on the input pins, thus reducing the need for the microcontroller to continuously poll the expander.

Each I/O of PCA9672BS,118 can be independently configured as either an input or an output, providing versatility and control. Outputs can drive LED indicators or other peripherals, and inputs can monitor switches or other digital signals. The device's I/Os are also equipped with high-current drive capability and are protected against overvoltage, ensuring robust performance and reliability.

The PCA9672BS,118 supports not only the standard I²C-bus speeds of 100 kHz and 400 kHz but also the fast-mode plus (Fm+) with up to 1 MHz, which is essential for applications requiring higher data rates. Furthermore, up to eight PCA9672 devices can be connected to the same I²C-bus, allowing for the expansion of up to 64 I/Os, all of which can be controlled by a single microcontroller.

In summary, the PCA9672BS,118 from NXP is a versatile, compact, and reliable solution for I/O expansion needs. Its ease of integration, robust feature set, and compatibility with various microcontroller voltage levels make it an excellent choice for designers looking to enhance the functionality of their systems without increasing complexity.

You May Also Be Interested in

Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Nexperia USA Inc.
I2C
Lowest to $23.2836
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess