EN
  • EN
  • DE

LTC3851AEMSE#PBF

Part No LTC3851AEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP / DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783712-LTC3851AEMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851A
Introduction Date October 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AEMSE#PBF CAD Model

Description

LTC3851AEMSE#PBF - High Performance Step-Down Switching Regulator Controller

The LTC3851AEMSE#PBF is a versatile and robust synchronous step-down switching regulator controller designed and manufactured by Linear Technology. This high-performance component is engineered to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency architecture, making it ideal for a wide range of power regulation applications.

With its wide input voltage range of 4V to 38V, the LTC3851AEMSE#PBF is suitable for regulating power from a variety of sources, including automotive batteries, industrial supplies, and complex multi-cell battery packs. Its output voltage can be set from 0.8V to 24V, which enables it to power the latest generation of microprocessors and DSPs that require low voltage and high current.

The device features a powerful 1.1Ω onboard gate drivers and utilizes a constant frequency current mode architecture, providing excellent line and load transient response. Additionally, it supports selectable operating modes, allowing users to choose between Burst Mode operation for high efficiency at low output currents or forced continuous mode for lowest noise and best output voltage ripple.

Other significant features of the LTC3851AEMSE#PBF include a phase-lockable frequency range of 250kHz to 2.25MHz, a tracking capability for smooth supply sequencing, and overvoltage and foldback current protection for enhanced reliability and safety. Its adjustable soft-start limits inrush current during startup, and it also has a power good output signal for health monitoring of the voltage rails.

The LTC3851AEMSE#PBF is available in a thermally enhanced MSOP-16 package, ensuring efficient heat dissipation and reliable performance in challenging thermal environments. This product is RoHS compliant and lead-free, making it suitable for use in eco-conscious applications.

Whether for telecommunications, automotive, industrial, or computing applications, the LTC3851AEMSE#PBF from Linear Technology stands out as a high-quality, reliable choice for engineers looking to implement an efficient power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9502 $50.7052
63+ $1.6001 $100.8063
97+ $1.5501 $150.3597
134+ $1.5001 $201.0134
173+ $1.4501 $250.8673
231+ $1.3001 $300.3231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess