EN
  • EN
  • DE

LT3840IUFE#PBF

Part No LT3840IUFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.5 V ~ 60 V
Frequency - Switching 50kHz ~ 1MHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (4x6)
Win Source Part Number 781308-LT3840IUFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3840
Introduction Date February 10, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3840IUFE#PBF CAD Model

Description

Product Overview: LT3840IUFE#PBF

The LT3840IUFE#PBF is a high-performance, synchronous step-down DC/DC controller from Linear Technology, designed to deliver precise voltage regulation and high efficiency for a wide range of applications. This advanced power management IC is ideal for automotive, industrial, and telecommunication systems that require reliable and efficient power conversion.

Key Features

  • Wide Input Voltage Range: The LT3840IUFE#PBF operates over a 4V to 60V input voltage range, making it versatile for various supply voltages.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V up to 36V, which can be set with an external resistor divider to meet the specific needs of the application.
  • Synchronous Operation: The synchronous rectification feature enhances efficiency by reducing power loss in the output rectifier, especially beneficial at high currents and low output voltages.
  • High Efficiency: With its low quiescent current and synchronous operation, the LT3840IUFE#PBF achieves high efficiency across a wide range of load currents.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection, ensuring the safety and reliability of the power supply under various conditions.
  • Durable Design: The LT3840IUFE#PBF is housed in a 28-lead TSSOP package with exposed pad for improved thermal performance.

Applications

With its robust design and versatile features, the LT3840IUFE#PBF is suitable for a variety of applications, such as:

  • Automotive power systems
  • Industrial control and automation
  • Telecommunication infrastructure
  • Distributed power systems
  • High-density power supplies

Conclusion

The LT3840IUFE#PBF from Linear Technology is a highly integrated and efficient solution for your step-down voltage regulation needs. Its wide input voltage range, adjustable output, and comprehensive protection features make it a reliable choice for designers looking to optimize power management in their systems. Whether used in a vehicle, factory, or networking environment, this DC/DC controller is engineered to meet the most demanding performance criteria.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7824 $52.9536
33+ $3.1035 $102.4155
50+ $3.0065 $150.3250
69+ $2.9095 $200.7555
89+ $2.8125 $250.3125
119+ $2.5216 $300.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,036 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess