EN
  • EN
  • DE

LTC3851AIMSE-1#PBF

Part No LTC3851AIMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin MSOP EP Tube / IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783717-LTC3851AIMSE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851A-1
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AIMSE-1#PBF CAD Model

Description

The LTC3851AIMSE-1#PBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, an Analog Devices company. This advanced controller is specifically engineered to drive N-channel MOSFETs in a synchronous rectified topology, offering efficient power conversion for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 24V, the LTC3851AIMSE-1#PBF is versatile and suitable for a variety of power sources.
  • Output Voltage Range: The adjustable output voltage can be set from 0.8V to VIN, making it highly adaptable for different load requirements.
  • High Efficiency: The synchronous operation provides enhanced efficiency by reducing power loss in the MOSFETs, which is crucial for thermal management and energy savings.
  • Constant Frequency Current Mode Control: This feature ensures stable operation over a wide range of input and output voltages, and the constant frequency can be programmed with an external resistor.
  • Adjustable Soft-Start: The soft-start function limits inrush current during startup, providing a controlled ramp-up of the output voltage to prevent system stress.
  • Tracking and Margining Capabilities: It supports tracking and margining, which allows for easy sequencing and output voltage adjustment, beneficial in complex power systems.
  • Robust Protection Features: Includes overvoltage protection, undervoltage lockout, and foldback current limiting to ensure the safety and reliability of the power system.
  • Compact Package: The LTC3851AIMSE-1#PBF comes in a compact 16-lead MSOP package, which is ideal for space-constrained applications.

Applications

This controller is well-suited for a range of applications that require precise voltage regulation and high efficiency. Its performance is optimized for:

  • Point of Load (POL) power supplies
  • Datacom and Telecom systems
  • Aftermarket automotive supplies
  • Industrial and medical equipment
  • Portable battery-powered devices

The LTC3851AIMSE-1#PBF from Linear Technology is a robust and flexible solution for modern electronic systems requiring efficient power management. Its comprehensive feature set and compact design make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess