EN
  • EN
  • DE

LTC3851IMSE#PBF

Part No LTC3851IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 790kHz Automotive 16-Pin MSOP EP Tube / IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783727-LTC3851IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851
Introduction Date July 02, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851IMSE#PBF CAD Model

Description

LTC3851IMSE#PBF - High Performance Synchronous Step-Down Switching Regulator

The LTC3851IMSE#PBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced controller is engineered to drive all N-channel power MOSFET stages, which can produce a high-efficiency power supply capable of delivering up to several tens of amperes of output current. The product is housed in a compact MSOP-16 package, making it suitable for space-constrained applications.

The LTC3851IMSE#PBF boasts a wide input voltage range from 4V to 38V, which allows it to accommodate a variety of supply voltages, from standard 5V or 12V rails to higher voltage sources. This flexibility makes it an ideal choice for a broad spectrum of applications, including automotive, industrial, and telecommunications systems.

One of the key features of this regulator is its powerful 1.1Ω on-chip gate drivers. These drivers enable the LTC3851IMSE#PBF to handle large power FETs with ease, ensuring efficient power conversion even at high load currents. The device also offers selectable operating modes, including Burst Mode operation for high efficiency at low output currents, forced continuous mode for noise-sensitive applications, and a shutdown mode that reduces the supply current to 50μA for power saving.

Furthermore, the LTC3851IMSE#PBF is equipped with a phase-lockable fixed frequency from 250kHz to 2.25MHz, which allows the user to optimize the device for a balance between efficiency and component size. The constant frequency current mode architecture also ensures stable operation over a wide range of supply and output voltages.

Additional features include a precise 0.8V reference with an accuracy of ±1% over a temperature range from -40°C to 85°C, an adjustable soft-start to control the turn-on time, and a power good output voltage monitor. For enhanced system reliability, the LTC3851IMSE#PBF provides overvoltage protection, undervoltage lockout, and thermal shutdown.

In summary, the LTC3851IMSE#PBF from Linear Technology is a versatile and efficient solution for creating high-performance power supplies. Its robust feature set and compact design make it suitable for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess