EN
  • EN
  • DE

LTC3851IUD#TRPBF

Part No LTC3851IUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 250kHz to 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 129869-LTC3851IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3851IUD#TRPBF CAD Model

Description

The LTC3851IUD#TRPBF is a high-performance synchronous step-down switching regulator controller manufactured by Linear Technology, which is now part of Analog Devices. It is designed to drive an all N-channel power MOSFET stage, which can produce a high-efficiency power supply with fast transient response and excellent loop stability.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4.5V to 24V input voltage range, making it suitable for a variety of applications, including automotive, industrial, and telecommunications power systems.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 300kHz to 4MHz with an external resistor or synchronize it to an external clock, allowing flexibility in optimizing efficiency, performance, and component size.
  • High Efficiency: Its constant-frequency, current mode architecture allows for phase-lockable frequency of up to 850kHz, ensuring high efficiency while minimizing the size of external components.
  • Robust Thermal Performance: The LTC3851IUD#TRPBF comes in a thermally enhanced 20-lead QFN package, which provides excellent thermal performance vital for high-power applications.
  • Tracking and Soft-Start Capabilities: It includes features such as tracking and soft-start to ensure a smooth power-up sequence for sensitive electronics.
  • Protection Features: The device incorporates a range of protection features including overvoltage protection, undervoltage lockout, and overcurrent protection, enhancing the reliability and longevity of the end application.

Applications:

The LTC3851IUD#TRPBF is ideal for creating compact, efficient, and reliable power solutions in a wide array of applications. It is commonly used in distributed power systems, DSL and cable modems, computer systems, and DC power distribution systems.

Conclusion:

Overall, the LTC3851IUD#TRPBF by Linear Technology is a sophisticated and versatile controller IC that offers designers a powerful tool for creating advanced power supply systems. Its combination of high efficiency, small form factor, and robust protection features make it an excellent choice for modern electronic applications requiring reliable and efficient voltage regulation.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2227 $59.1178
34+ $3.4650 $117.8100
52+ $3.3564 $174.5328
72+ $3.2490 $233.9280
92+ $3.1404 $288.9168
124+ $2.8159 $349.1716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess