EN
  • EN
  • DE

LTC3853EUJ#PBF

Part No LTC3853EUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.5 V to 24 V
Frequency - Switching 250kHz to 750kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 40-QFN (6x6)
Win Source Part Number 1063102-LTC3853EUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3853EUJ#PBF CAD Model

Description

Linear Technology LTC3853EUJ#PBF Triple Output Synchronous Step-Down Controller

The LTC3853EUJ#PBF is a high-performance triple output synchronous step-down switching regulator controller designed by Linear Technology to cater to the demanding needs of modern electronic devices. This robust component offers precise voltage regulation and efficient power conversion for applications requiring multiple output voltages, such as telecommunications, industrial systems, and complex digital circuits.

The LTC3853EUJ#PBF operates over a wide input voltage range of 4.5V to 24V, making it versatile for various power supply designs. It is capable of driving N-channel MOSFETs and features a constant frequency current mode architecture, which provides fast transient response and excellent loop stability.

Key features of the LTC3853EUJ#PBF include its powerful 1.1Ω on-chip gate drivers, which minimize switching losses by driving MOSFETs efficiently. The device also offers selectable continuous or discontinuous operation modes, allowing designers to optimize the performance based on load conditions. With its adjustable operating frequency from 250kHz to 750kHz, the LTC3853EUJ#PBF can be synchronized to an external clock, ensuring noise-sensitive applications remain undisturbed by switching harmonics.

For protection and reliability, the LTC3853EUJ#PBF integrates a range of safety features. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. The tracking and soft-start capabilities ensure smooth power-up sequences for sensitive electronic components, reducing stress and extending their operational lifespan.

The LTC3853EUJ#PBF is offered in a compact 40-lead (5mm × 5mm) QFN package, which is suitable for space-constrained applications while providing excellent thermal performance. Its lead-free finish and RoHS compliance make it an environmentally friendly choice for modern electronic product designs.

In summary, the LTC3853EUJ#PBF from Linear Technology is a reliable and efficient solution for complex power management requirements, offering precision, flexibility, and protection to meet the needs of advanced electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3196 $51.9588
8+ $14.2110 $113.6880
11+ $13.7669 $151.4359
16+ $13.3228 $213.1648
20+ $12.8787 $257.5740
26+ $11.5464 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess