EN
  • EN
  • DE

LTC3854EMSE#TRPBF

Part No LTC3854EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 400kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-MSOP-EP
Win Source Part Number 1063104-LTC3854EMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3854EMSE#TRPBF CAD Model

Description

The LTC3854EMSE#TRPBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to drive all N-channel synchronous power MOSFET stages. This robust component is ideal for power distribution systems that require a compact, efficient, and reliable power solution.

Key Features

  • Wide Input Voltage Range: The LTC3854EMSE#TRPBF operates over a wide 4.5V to 38V input voltage range, making it versatile for a variety of applications, including industrial, automotive, and telecommunications power systems.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 50kHz to 900kHz, or it can be synchronized to an external clock, allowing for flexibility in design and optimization of component size and efficiency.
  • Powerful Output: This controller can produce an output voltage ranging from 0.8V to VIN, catering to a broad array of power requirements.
  • High Efficiency: The LTC3854EMSE#TRPBF utilizes a constant frequency, current mode architecture, which, along with its ability to drive N-channel MOSFETs, ensures high efficiency and fast transient response.
  • Robust Protection Features: It includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring the safety and reliability of the system under various conditions.
  • Compact Package: The controller comes in a compact MSOP-16 package, which is suitable for space-constrained applications.

Applications

The LTC3854EMSE#TRPBF is a versatile power management solution that can be used in a variety of applications, including:

  • Point-of-Load Regulation
  • Distributed Power Systems
  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • Aftermarket Automotive Supplies
  • Industrial Equipment

Conclusion

In summary, the LTC3854EMSE#TRPBF from Linear Technology is a sophisticated and adaptable switching regulator controller, tailor-made for systems that demand high efficiency, precise control, and a compact footprint. With its wide input voltage range, adjustable frequency, and comprehensive protection features, it stands out as a reliable choice for advanced power management applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess