EN
  • EN
  • DE

LTC3857EGN-1

Part No LTC3857EGN-1
Manufacturer Linear Technology
Description Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208953-LTC3857EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3857EGN-1 CAD Model

Description

LTC3857EGN-1 High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3857EGN-1 is a high-performance, dual synchronous step-down DC/DC controller that is part of Linear Technology's robust family of power management solutions. Designed for precision and efficiency, this controller is capable of driving all N-channel power MOSFET stages, which makes it an ideal choice for a variety of demanding applications, including computing systems, telecommunications, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC3857EGN-1 operates from a 4.5V to 38V input voltage range, making it versatile for use in systems with varying supply voltages.
  • Dual Output Channels: This controller provides two output channels, each capable of delivering a continuous output current with high efficiency, suitable for powering complex digital systems that require multiple supply voltages.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 250kHz to 770kHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Phased Operation: The two channels can be configured to operate out of phase, reducing the required input capacitance and smoothing the input current.
  • Precision Voltage Regulation: The LTC3857EGN-1 features ±1% output voltage accuracy over a -40°C to 85°C temperature range, ensuring reliable performance under varying conditions.
  • Robust Protection Features: It includes overvoltage and undervoltage lockout, overcurrent protection, and thermal shutdown, enhancing system safety and longevity.

Advanced Control and Monitoring:

The LTC3857EGN-1 employs a voltage mode control architecture with feed-forward operation, providing fast transient response and excellent loop stability. Integrated differential output voltage sensing allows for precise regulation, critical in high-performance applications. The device also offers a TRACK/SS pin for each channel, which provides sequencing and tracking capabilities for smooth supply ramp-up and ramp-down.

Compact and Flexible Packaging:

Housed in a compact 28-lead SSOP package, the LTC3857EGN-1 is designed to minimize footprint and allow for flexible PCB layout. Its package is optimized for excellent thermal performance, ensuring reliable operation even in thermally challenging environments.

In summary, the LTC3857EGN-1 from Linear Technology is a sophisticated, dual synchronous step-down controller that blends performance, precision, and protection to meet the stringent requirements of modern electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess