EN
  • EN
  • DE

LTC3857IUH

Part No LTC3857IUH
Manufacturer Linear Technology
Description Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208956-LTC3857IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3857IUH CAD Model

Description

Linear Technology LTC3857IUH - High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3857IUH is a high-performance, dual synchronous step-down DC/DC controller designed by Linear Technology to drive all N-channel power MOSFET stages. Its advanced design and versatile features make it suitable for a wide range of power supply applications, from simple single rail systems to more complex multi-rail configurations.

Key Features:

  • Wide Input Voltage Range: The LTC3857IUH operates from a 4.5V to 38V input voltage range, making it flexible for various input sources, including automotive batteries, industrial supplies, and distributed power systems.
  • Dual Output Channels: It provides two output channels with independent phase control, allowing for the design of efficient multi-rail power systems with reduced input and output ripple.
  • High Efficiency: The controller's constant frequency current mode architecture, along with its low quiescent current, enables high efficiency across a wide range of load conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 2.25MHz or synchronize it to an external clock, providing design flexibility and optimization of component sizes.
  • Robust Protection Features: The LTC3857IUH includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under abnormal conditions.
  • Compact Package: Available in a 5mm x 5mm QFN-32 package, it is designed for space-constrained applications.

Applications:

The LTC3857IUH is ideal for a variety of applications including:

  • Telecommunications infrastructure
  • Industrial systems
  • Automotive power systems
  • Datacom and storage systems
  • High-density distributed power systems

With its precision voltage regulation, programmable soft-start, tracking capability, and power good signals, the LTC3857IUH ensures smooth and reliable operation for advanced electronic systems. Linear Technology's commitment to high-quality power management solutions is embodied in this robust and flexible controller, making it a top choice for engineers and designers looking for a dual output, high-efficiency power solution.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.8398 $86.8398
2+ $71.2531 $142.5062
3+ $69.0263 $207.0789
4+ $66.8006 $267.2024
5+ $64.5737 $322.8685
6+ $57.8932 $347.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess