EN
  • EN
  • DE

LTC3858IUH-2#TRPBF

Part No LTC3858IUH-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP T/R / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 38 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783743-LTC3858IUH-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3858-2
Introduction Date November 24, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3858IUH-2#TRPBF CAD Model

Description

Linear Technology LTC3858IUH-2#TRPBF Dual Output Synchronous Step-Down DC/DC Controller

The LTC3858IUH-2#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This advanced controller is specifically engineered to drive N-channel MOSFETs in a dual-phase configuration, providing precise voltage regulation for point-of-load applications. Its versatile design is suitable for a wide range of systems, from simple single output to complex multiple output power supplies.

Featuring a wide input voltage range of 4.5V to 38V, the LTC3858IUH-2#TRPBF is capable of generating output voltages as low as 0.8V, making it an ideal choice for the latest low-voltage power rails required by modern digital ICs. Its powerful 1.1Ω onboard gate drivers ensure efficient MOSFET switching, contributing to the overall efficiency of the power supply design.

The LTC3858IUH-2#TRPBF incorporates Linear Technology's constant frequency current mode architecture, which allows for selectable fixed frequency operation from 250kHz to 780kHz or synchronization to an external clock within the same range. This flexibility enables designers to optimize the power supply for efficiency, size, and performance by carefully selecting the switching frequency and component values.

Protection features are paramount in power management, and the LTC3858IUH-2#TRPBF excels in this area with its overvoltage, undervoltage, and overcurrent protection circuits. The device also includes a foldback current limit and soft-start capability, which helps manage inrush current during startup, improving system reliability.

For thermal management, the LTC3858IUH-2#TRPBF is offered in a 5mm x 5mm QFN-32 package, which is designed to minimize footprint while providing excellent thermal performance. The device's -40°C to 125°C operating junction temperature range ensures reliable operation in a variety of environments.

Overall, the LTC3858IUH-2#TRPBF is a robust, flexible, and efficient solution for modern power supply designs, offering the precision, performance, and protection features that engineers need to develop reliable and high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess