EN
  • EN
  • DE

LTC3859AEFE#PBF

Part No LTC3859AEFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 115kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-TSSOP-EP
Win Source Part Number 136473-LTC3859AEFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3859AEFE#PBF CAD Model

Description

LTC3859AEFE#PBF - Triple Output Synchronous Step-Down Controller

The LTC3859AEFE#PBF is a high performance, triple output synchronous step-down switching regulator controller manufactured by Linear Technology. This robust component is designed to manage complex power management requirements in modern electronic systems, offering precise control and high efficiency for a wide range of applications including telecommunications, industrial systems, and automotive electronics.

At the heart of the LTC3859AEFE#PBF is a powerful control architecture that enables the regulation of three independent output voltages that are adjustable via external resistors. Each output can be set to a voltage range between 0.8V to 24V, making it highly versatile for various design needs. The controller operates over an input voltage range from 4.5V to 38V, ensuring compatibility with a broad spectrum of power sources.

One of the key features of the LTC3859AEFE#PBF is its ability to provide a seamless transition between different operating modes to optimize efficiency. It supports Burst Mode® operation for light loads, which significantly reduces standby current and improves battery life in portable applications. Additionally, it offers pulse-skipping mode, continuous conduction mode, and a low ripple Burst Mode, catering to different performance requirements.

The LTC3859AEFE#PBF incorporates a powerful 1.1Ω on-chip gate drivers that deliver fast switching transitions, contributing to reduced power loss and improved overall efficiency. The device also provides a robust set of protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the end application.

Integrating a phase-lockable fixed frequency from 250kHz to 770kHz and the ability to synchronize to an external clock, the LTC3859AEFE#PBF offers flexibility for system-level design. Its current mode operation provides excellent line and load transient response. Furthermore, the device is available in a thermally enhanced 38-lead TSSOP package, ensuring efficient heat dissipation for high-power applications.

With its comprehensive set of features and robust design, the LTC3859AEFE#PBF from Linear Technology is an excellent choice for designers seeking a high-performance, multi-output voltage regulator solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9605 $62.7235
16+ $7.3527 $117.6432
25+ $7.1229 $178.0725
34+ $6.8930 $234.3620
44+ $6.6632 $293.1808
59+ $5.9737 $352.4483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess