EN
  • EN
  • DE

LTC3859ALEUHF#PBF

Part No LTC3859ALEUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Triple-OUT Step Down/Step Up 900kHz Automotive 38-Pin QFN EP Tube / IC REG CTRLR MULT TOPOLOGY 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783747-LTC3859ALEUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3859AL
Introduction Date January 24, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3859ALEUHF#PBF CAD Model

Description

Linear Technology LTC3859ALEUHF#PBF Triple Output Synchronous Step-Down Controller

The LTC3859ALEUHF#PBF from Linear Technology is a high-performance triple output synchronous step-down switching regulator controller that provides a compact and efficient power management solution for a wide range of applications. This versatile device can regulate three independent outputs or can be configured to regulate a single output with multiple phases for improved performance.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3859ALEUHF#PBF is designed to handle a variety of input sources, including those found in automotive, industrial, and telecommunications environments. The device's powerful 1.1Ω on-chip MOSFET gate drivers ensure robust and efficient operation, capable of driving N-channel MOSFETs to deliver output currents in excess of 20A per phase, depending on the external components and PCB layout.

The LTC3859ALEUHF#PBF utilizes a constant frequency current mode architecture, which provides fast transient response and excellent loop stability. Its phase-lockable fixed frequency operation from 50kHz to 900kHz allows users to optimize the size of external components, while the selectable Burst Mode operation offers high efficiency at light loads. Additionally, the device's adjustable current limit provides a safeguard for the power supply and load, enhancing system reliability.

Other key features of the LTC3859ALEUHF#PBF include independent track/soft-start pins for each output, a power good output signal for each channel, and an internal LDO for controller bias voltage that can operate from the input voltage or external supply. The device also incorporates overvoltage protection, undervoltage lockout, and thermal shutdown for comprehensive protection under abnormal conditions.

The LTC3859ALEUHF#PBF is available in a 38-lead QFN package, offering a compact footprint that is ideal for space-constrained applications. With its advanced features and robust design, the LTC3859ALEUHF#PBF is an excellent choice for designers looking for a reliable and flexible power management solution.

You May Also Be Interested in

Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6972 $53.5776
19+ $5.4952 $104.4088
29+ $5.3234 $154.3786
39+ $5.1517 $200.9163
51+ $4.9800 $253.9800
68+ $4.4648 $303.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess