EN
  • EN
  • DE

LTC3859EUHF#PBF

Part No LTC3859EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Triple-OUT Step Down/Step Up 900kHz Automotive 38-Pin QFN EP Tube / IC REG CTRLR MULT TOPOLOGY 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783749-LTC3859EUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3859
Introduction Date March 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3859EUHF#PBF CAD Model

Description

Product Overview: LTC3859EUHF#PBF

The LTC3859EUHF#PBF is a high-performance triple output synchronous step-down switching regulator controller from Linear Technology, designed to cater to a wide array of power supply requirements. This versatile component is engineered to manage complex power systems with efficiency and precision, making it an ideal choice for applications that require multiple output voltages with high power density.

Key Features

  • Wide Input Voltage Range: The LTC3859EUHF#PBF operates from a 4.5V to 38V input voltage range, accommodating a variety of supply voltages and ensuring compatibility with a broad spectrum of applications.
  • Triple Output Channels: It features three synchronous step-down outputs, which can provide lower output voltages with high efficiency, essential for powering different components in a system.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 780kHz, allowing designers to optimize the performance based on the specific requirements of their application.
  • Low RDS(ON) Outputs: The integrated top and bottom N-channel MOSFET drivers deliver low RDS(ON) outputs, which translates to reduced power loss and improved efficiency.
  • Current Mode Operation: Current mode control provides fast transient response and excellent loop stability.
  • Phase-Lockable Frequency: The LTC3859EUHF#PBF supports phase-lockable frequency (250kHz to 780kHz) for noise-sensitive applications.
  • Robust Protection Features: Includes overvoltage, undervoltage lockout, overcurrent, and overtemperature protection for safe operation under abnormal conditions.

Applications

The LTC3859EUHF#PBF is suitable for a wide range of applications that necessitate multiple regulated voltages and high efficiency. These include but are not limited to:

  • Telecommunications Systems
  • Industrial Equipment
  • Automotive Power Systems
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

Package and Quality

Encased in a 38-lead QFN package, the LTC3859EUHF#PBF is compact and designed for surface-mount technology, allowing for space-saving PCB designs. Linear Technology ensures high-quality standards, and the product is RoHS compliant, catering to environmentally conscious manufacturers and consumers.

Overall, the LTC3859EUHF#PBF is a highly capable power management solution that delivers performance, efficiency, and reliability for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5576 $50.1336
27+ $3.7396 $100.9692
42+ $3.6227 $152.1534
58+ $3.5059 $203.3422
74+ $3.3890 $250.7860
99+ $3.0384 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,994 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess