EN
  • EN
  • DE

LTC3859EUHF#TRPBF

Part No LTC3859EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Part Number Series LTC3859
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806150-LTC3859EUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3859EUHF#TRPBF CAD Model

Description

Linear Technology's LTC3859EUHF#TRPBF: High-Performance Triple Output Synchronous Step-Down Controller

The LTC3859EUHF#TRPBF is a state-of-the-art triple output synchronous step-down switching regulator controller designed by Linear Technology, renowned for its high-performance power management solutions. This advanced controller is engineered to drive all N-channel power MOSFET stages, which can operate from input voltages ranging from 4.5V to 38V, making it an ideal choice for a wide array of applications including automotive, industrial, and telecommunications systems.

One of the key features of the LTC3859EUHF#TRPBF is its ability to provide three regulated outputs with a phase-lockable frequency of up to 850kHz or it can be synchronized to an external clock for noise-sensitive applications. This high frequency capability allows for the use of smaller inductors and capacitors, resulting in a compact, space-saving power supply design.

The controller incorporates a robust constant frequency, current mode architecture with a voltage mode option, which provides fast transient response and excellent loop stability. Its powerful 1.1Ω on-board gate drivers ensure efficient power handling and are capable of driving large MOSFETs to deliver significant current to the load. Additionally, the LTC3859EUHF#TRPBF features a differential amplifier for true remote output voltage sensing for each channel, enabling precise regulation and matching of the output voltages.

Built-in protection features include overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions. The LTC3859EUHF#TRPBF also offers a selectable continuous/discontinuous mode operation, which provides flexibility in balancing efficiency and output ripple, making it easier for designers to optimize their power supply for specific application requirements.

With its powerful performance and flexible features, the LTC3859EUHF#TRPBF is an excellent choice for designers looking to create efficient, multi-output power systems with high reliability and precision. Its compact UH package is suitable for high-density circuit designs, making it a versatile solution for modern electronic applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3332 $51.9984
29+ $3.5554 $103.1066
44+ $3.4443 $151.5492
61+ $3.3332 $203.3252
78+ $3.2221 $251.3238
104+ $2.8888 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess