EN
  • EN
  • DE

LTC3860IUH#PBF

Part No LTC3860IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Voltage Mode PWM Controller 0.6V to 5V 240A 250kHz to 1250kHz 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3 V ~ 5.5 V
Frequency - Switching 250kHz ~ 1.25MHz
Duty Cycle (Maximum) 91.5%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783752-LTC3860IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3860
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3860IUH#PBF CAD Model

Description

LTC3860IUH#PBF - Dual, Multiphase Synchronous Step-Down DC/DC Controller

The LTC3860IUH#PBF is a high-performance, dual, multiphase synchronous step-down DC/DC controller designed by Linear Technology for precision voltage regulation in a variety of applications. This advanced controller is capable of driving N-channel MOSFET stages to deliver a high current output with excellent voltage accuracy and efficiency. It is specifically engineered to meet the rigorous demands of applications requiring a low-voltage, high-current power supply, such as data communication processors, distributed power systems, and industrial equipment.

Featuring a wide input voltage range of 4.5V to 38V, the LTC3860IUH#PBF can accommodate a broad spectrum of power sources, including intermediate bus voltages in complex systems. The output voltage is adjustable from 0.6V to 14V, which allows for great flexibility in catering to the needs of various low-voltage circuits. The controller's dual-phase operation not only enhances power delivery but also improves thermal performance and reduces output voltage ripple, ensuring stable and reliable operation.

One of the key attributes of this product is its phase-lockable fixed frequency, ranging from 250kHz to 770kHz per phase, which can be synchronized to an external clock for noise-sensitive applications. The LTC3860IUH#PBF also supports current mode control for excellent line and load transient response. Its differential output voltage sensing and remote VSENSE capability guarantee precise voltage regulation, even in the presence of voltage drops due to PCB traces, allowing for accurate point-of-load regulation.

Additional features include an onboard 5V regulator, power good voltage monitoring, overvoltage protection, and foldback current limiting to ensure the safety and durability of the end application. The device is offered in a compact 5mm x 5mm QFN package, making it suitable for space-constrained environments while providing robust power management capabilities.

In summary, the LTC3860IUH#PBF from Linear Technology is a versatile and efficient solution for advanced power regulation needs. Its multiphase operation, wide input and output voltage ranges, precise control features, and comprehensive protection mechanisms make it an ideal choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1120 $52.9040
40+ $2.5535 $102.1400
61+ $2.4737 $150.8957
84+ $2.3939 $201.0876
109+ $2.3141 $252.2369
145+ $2.0747 $300.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess