EN
  • EN
  • DE

LTC3861EUHE#PBF

Part No LTC3861EUHE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 2250kHz 36-Pin QFN EP Tube / IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3 V ~ 5.5 V
Frequency - Switching 250kHz ~ 3MHz
Duty Cycle (Maximum) 91.5%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 783753-LTC3861EUHE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3861
Introduction Date January 25, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3861EUHE#PBF CAD Model

Description

LTC3861EUHE#PBF - Dual Output Step-Down DC/DC Controller

The LTC3861EUHE#PBF is a high-performance, dual output synchronous step-down DC/DC controller designed by Linear Technology. It is specifically engineered to drive all N-channel power MOSFET stages, which makes it a versatile choice for a variety of demanding applications. With its wide input voltage range of 4.5V to 38V, the LTC3861 is suited for systems that operate from a variety of input sources including automotive batteries, industrial supplies, and distributed power systems.

This controller integrates a precision voltage reference and an oscillator with a selectable frequency range from 50kHz to 900kHz, which can also be synchronized to an external clock signal within the same range. This feature allows for flexibility in optimizing the performance of the power supply with respect to efficiency, component size, and operational noise.

The LTC3861 features a phase-lockable frequency of up to 425kHz, providing a stable operation even in the most challenging conditions. It includes a powerful 1.1Ω onboard all N-channel gate driver that ensures efficient power handling capabilities and minimized switching losses, leading to higher efficiency and reduced heat generation.

To ensure the protection of the system, the LTC3861EUHE#PBF comes with a range of safety features. These include overvoltage, undervoltage, and overcurrent protection. The current mode operation provides excellent line and load transient response, while the adjustable current limit function allows for precise control over the maximum output current, thereby safeguarding the power supply and the load from potential damage.

The LTC3861EUHE#PBF is available in a 5mm × 5mm QFN-36 package, making it compact enough for space-constrained applications without compromising on performance. Its advanced design and robust feature set make it an ideal solution for dual output power supplies in automotive, industrial, and telecommunications equipment, as well as in datacom applications.

With its combination of performance, flexibility, and protection features, the LTC3861EUHE#PBF from Linear Technology stands out as a reliable and efficient solution for modern power supply designs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.3110 $76.3110
2+ $73.9263 $147.8526
3+ $71.5416 $214.6248
4+ $69.1569 $276.6276
5+ $62.0027 $310.0135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess