EN
  • EN
  • DE

LTC3862EGN#PBF

Part No LTC3862EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin SSOP N Tube / IC REG CTRLR BOOST/SEPIC 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783758-LTC3862EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862EGN#PBF CAD Model

Description

Product Overview: LTC3862EGN#PBF

The LTC3862EGN#PBF is a high-performance step-up DC/DC controller from Linear Technology, designed to drive N-channel MOSFETs in a dual-phase configuration. This component is ideal for applications requiring high voltage gains and fast transient response. With its wide input voltage range and robust feature set, the LTC3862EGN#PBF is suitable for a variety of demanding applications, including industrial, automotive, and telecommunications power systems.

Key Features

  • Wide Input Voltage Range: The LTC3862EGN#PBF operates from a wide input voltage range of 4V to 36V, making it versatile for different power sources and systems.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improves transient response, and allows for the use of smaller and lower-cost capacitors and inductors.
  • Adjustable Operating Frequency: The operating frequency can be set from 50kHz to 900kHz or synchronized to an external clock, providing flexibility in the design of the power system.
  • Current Mode Control: The current mode control ensures excellent line and load regulation and makes the loop compensation easier to optimize.
  • Robust Protection Features: The product includes overvoltage protection, overcurrent protection, and thermal shutdown, enhancing the reliability and longevity of the power supply.
  • Low Shutdown Current: The shutdown feature reduces the quiescent current to a mere 25μA, which is particularly beneficial for battery-powered applications.

Applications

  • Telecommunications Power Supplies
  • Automotive Power Systems
  • Industrial Power Supplies
  • Power Supply Modules

The LTC3862EGN#PBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. Its high level of integration and comprehensive feature set make it an excellent choice for engineers looking to design efficient, reliable, and high-performance power conversion systems.

Linear Technology, now part of Analog Devices, is known for its high-quality products, and the LTC3862EGN#PBF is no exception. It provides designers with a robust and flexible solution for their high voltage gain DC/DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3228 $57.2912
9+ $11.7521 $105.7689
14+ $11.3848 $159.3872
19+ $11.0176 $209.3344
24+ $10.6503 $255.6072
32+ $9.5486 $305.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess