EN
  • EN
  • DE

MAX15006CATT+

Part No MAX15006CATT+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 40V, Ultra-Low Quiescent-Current Linear Regulators in 6-Pin TDFN/8-Pin SO | IC REG LINEAR POS ADJ 50MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.8V
Maximum Output Voltage 10V
Maximum Dropout Voltage 0.6V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 15μA
Maximum Supply Current 150μA
PSRR 66dB (100Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX15006
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212194-MAX15006CATT+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX15006CATT+ CAD Model

Description

Maxim Integrated MAX15006CATT+ Voltage Regulator

The MAX15006CATT+ from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed for automotive, industrial, and high-reliability applications. This device is capable of delivering a continuous output current of up to 50mA while maintaining a low quiescent current, making it an excellent choice for power-sensitive systems.

One of the standout features of the MAX15006CATT+ is its wide input voltage range, which spans from 4V to 40V, offering designers flexibility in various supply environments. This range makes it suitable for handling the fluctuations commonly found in automotive electrical systems. Additionally, the regulator provides a fixed output voltage of 5V, ensuring a stable supply for critical components.

The MAX15006CATT+ also boasts an impressive thermal performance due to its thermal-shutdown feature, which protects the device under extreme temperature conditions. Furthermore, the regulator is equipped with short-circuit and overcurrent protection, ensuring the safety and longevity of both the regulator and the downstream components it powers.

With its low 75μA (typical) quiescent current, the MAX15006CATT+ is optimized for applications that require always-on operation without draining the system's battery. This characteristic is particularly beneficial for automotive and battery-operated devices where energy efficiency is paramount.

For design flexibility, the MAX15006CATT+ is available in a compact, 6-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into existing designs without requiring significant board space.

In summary, the Maxim Integrated MAX15006CATT+ voltage regulator is a robust, reliable solution for systems that demand a stable voltage supply with minimal power loss. Its protection features, low quiescent current, and wide input voltage range make it a versatile component for a multitude of applications in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9061 $58.5915
37+ $3.2050 $118.5850
56+ $3.1048 $173.8688
77+ $3.0046 $231.3542
100+ $2.9045 $290.4500
134+ $2.6041 $348.9494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess