EN
  • EN
  • DE

LTC3862EUH-1#PBF

Part No LTC3862EUH-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin QFN EP Tube / IC REG CTRLR BOOST/SEPIC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 8.5 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WQFN Exposed Pad
Manufacturer Package 24-QFN (5x5)
Win Source Part Number 783759-LTC3862EUH-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3862-1
Introduction Date October 07, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862EUH-1#PBF CAD Model

Description

The LTC3862EUH-1#PBF is a versatile and efficient step-up DC/DC controller from Linear Technology, designed to facilitate the construction of high-power boost, flyback, SEPIC, and forward converters with a wide input voltage range. This component is ideal for a variety of applications, including telecommunications, automotive, industrial, and medical systems where reliable voltage conversion is critical.

Key Features:

  • Wide Input Voltage Range: The LTC3862EUH-1#PBF is capable of operating with input voltages from 4V to 60V, making it suitable for applications with varying input power sources.
  • High Output Voltage: It can produce an output voltage up to 60V, which is beneficial for applications needing a high boost ratio.
  • Adjustable Switching Frequency: The switching frequency is user-adjustable from 100kHz to 600kHz, allowing designers to optimize the balance between efficiency and component size.
  • Powerful Drive Capability: It features a 1.1Ω onboard MOSFET gate driver, providing the ability to drive large power MOSFETs for high current applications.
  • Current Mode Control: The current mode control ensures excellent line and load regulation, as well as fast transient response.
  • Phase-Lockable Frequency: Its phase-lockable frequency (75kHz to 850kHz) can synchronize to an external clock, which is critical for noise-sensitive applications.

Protection Features:

  • Soft-Start Capability: This feature limits inrush current during startup, providing protection for both the power supply and the load.
  • Overvoltage Protection: The LTC3862EUH-1#PBF includes overvoltage protection that safeguards the circuit in the event of an unexpected voltage spike.
  • Undervoltage Lockout: An undervoltage lockout (UVLO) feature ensures that the device operates only when the input voltage is within the specified range, preventing damage from low-voltage conditions.

The LTC3862EUH-1#PBF is available in a compact QFN-32 package, providing a space-efficient solution for power supply design. Its robust feature set and high-performance capabilities make it an excellent choice for engineers looking to create reliable and high-efficiency power systems.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4735 $51.9435
50+ $2.0295 $101.4750
77+ $1.9661 $151.3897
106+ $1.9027 $201.6862
136+ $1.8393 $250.1448
182+ $1.6490 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess