The Linear Technology LT1585CM-3.38 is a high-performance, low dropout (LDO) adjustable voltage regulator designed to provide precision current and voltage regulation. With a wide input voltage range and the ability to supply up to 5A of output current, this regulator is ideal for a variety of demanding applications.
Key Features
- Adjustable Output Voltage: While the part number indicates a preset voltage of 3.38V, the LT1585CM-3.38 is capable of providing an adjustable output voltage from 1.25V to 7V, making it versatile for various applications.
- High Output Current: Capable of delivering up to 5A of continuous output current, this regulator can handle high-power applications with ease.
- Low Dropout Voltage: The low dropout voltage feature allows for efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- Fast Transient Response: The device is designed to maintain stable output voltage despite rapid changes in load, which is crucial for high-performance circuits.
- Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the regulator and the downstream circuitry from damage due to excessive current or overheating.
- Thermal Shutdown: An internal thermal shutdown feature ensures the device operates within safe temperature limits.
Applications
The LT1585CM-3.38 is suitable for a wide range of applications that require high current and precise voltage regulation, including:
- Microprocessor and microcontroller-based systems
- High-power portable devices
- Industrial power supplies
- Automotive electronics
- Telecommunication infrastructure
Package and Quality
The LT1585CM-3.38 comes in a TO-263 package, which is designed for surface mount technology and is well-suited for space-constrained applications. Linear Technology ensures high-quality and reliability of their products, making the LT1585CM-3.38 a trustworthy component for your power regulation needs.