EN
  • EN
  • DE

LTC3865EUH#TRPBF

Part No LTC3865EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 770kHz Automotive 32-Pin QFN EP T/R / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783772-LTC3865EUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3865
Introduction Date February 04, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3865EUH#TRPBF CAD Model

Description

Overview of LTC3865EUH#TRPBF

The LTC3865EUH#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This advanced controller is specifically engineered for precision voltage regulation and is ideal for a variety of applications, including but not limited to telecommunications, industrial systems, and computing power supplies.

Key Features

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 4.5V to 38V, making it versatile for different power sources and systems.
  • Dual Output Channels: It features two output channels that are capable of driving N-channel MOSFETs and can operate with a phase-lockable frequency of up to 850kHz.
  • Current Mode Operation: Current mode control provides excellent transient response and cycle-by-cycle current limiting.
  • Adjustable Soft-Start: The LTC3865EUH#TRPBF includes an adjustable soft-start function to control the input current and output voltage ramp during startup, minimizing stress on the input power source.
  • Protection Features: It is equipped with a variety of protection features such as overvoltage, undervoltage lockout, and foldback current limiting, enhancing the safety and reliability of the system.

Efficiency and Performance

The LTC3865EUH#TRPBF is designed for efficiency, with its powerful features enabling reduced power losses and heat generation. The use of low-resistance N-channel MOSFETs, along with its ability to drive them synchronously, ensures high efficiency across a wide range of load currents.

Package and Environmental Compliance

This controller is offered in a compact 32-lead QFN package, which is designed to occupy minimal space on a printed circuit board while providing robust thermal performance. Furthermore, it adheres to RoHS compliance, ensuring that it meets the latest environmental standards for electronic components.

Applications

The LTC3865EUH#TRPBF's versatility and high performance make it suitable for an array of demanding applications. It is particularly well-suited for distributed power systems, FPGAs, DSPs, and ASIC power supplies where precision and efficiency are crucial.

In summary, the LTC3865EUH#TRPBF from Linear Technology is a sophisticated, high-quality power management solution that offers precision, efficiency, and reliability for advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6367 $50.0973
47+ $2.1634 $101.6798
72+ $2.0958 $150.8976
99+ $2.0282 $200.7918
128+ $1.9606 $250.9568
171+ $1.7578 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess