EN
  • EN
  • DE

LTC3872ETS8

Part No LTC3872ETS8
Manufacturer Linear Technology
Description No RSENSE Current Mode Boost DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208967-LTC3872ETS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3872ETS8 CAD Model

Description

Linear Technology's LTC3872ETS8: A Robust Step-Down Controller

The LTC3872ETS8 is a high-performance, compact step-down switching regulator controller designed by Linear Technology, a leader in analog integrated circuits. This product is engineered to deliver precise voltage regulation and high efficiency in a small package, making it an ideal solution for portable devices, automotive applications, and industrial systems where space and power efficiency are critical.

Key Features

  • Constant Frequency Operation: The LTC3872ETS8 operates at a fixed frequency, which simplifies noise filtering and provides predictable performance.
  • Wide Input Voltage Range: With an input voltage range from 4V to 60V, it accommodates a variety of power sources, from single-cell batteries to higher voltage inputs.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered applications, as it minimizes drain on the power source when in standby mode.
  • High Switching Frequency: The device's high switching frequency of up to 550kHz allows the use of small, low-cost inductors and capacitors, reducing the overall solution size.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the needs of various applications.
  • Thermal Protection: Built-in thermal protection safeguards the LTC3872ETS8 from overheating, enhancing system reliability.

Compact and Durable Design

The LTC3872ETS8 is housed in a compact TSOT-23 package, which is ideal for space-constrained applications. Despite its small size, it is designed to withstand harsh environments, featuring a robust design that ensures long-term reliability.

Applications

This versatile controller is suitable for a wide range of applications, including:

  • Portable electronics
  • Automotive power systems
  • Industrial power supplies
  • Distributed power systems
  • Point of load conversions

Conclusion

The LTC3872ETS8 from Linear Technology stands out as a powerful, efficient, and versatile step-down controller. Its wide input voltage range, high switching frequency, and compact design make it an excellent choice for designers looking to optimize their power management solutions in limited space without compromising on performance.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2482 $57.7374
15+ $6.7678 $101.5170
23+ $6.5563 $150.7949
32+ $6.3448 $203.0336
41+ $6.1333 $251.4653
55+ $5.4988 $302.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess