EN
  • EN
  • DE

LTC3872HTS8-1#TRMPBF

Part No LTC3872HTS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 650kHz Automotive 8-Pin TSOT-23 T/R / IC REG CTRLR BOOST TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783785-LTC3872HTS8-1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3872
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3872HTS8-1#TRMPBF CAD Model

Description

LTC3872HTS8-1#TRMPBF: High-Efficiency Step-Down DC/DC Controller

The LTC3872HTS8-1#TRMPBF is a robust, high-performance step-down DC/DC controller from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This controller is particularly suitable for systems that require a compact, high-efficiency solution with a constant frequency operation. With its ability to drive an external MOSFET, the LTC3872HTS8-1#TRMPBF enables designers to tailor their power supply design to specific requirements regarding efficiency, size, and thermal performance.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Low Quiescent Current: Its low quiescent current operation helps in achieving high efficiency, which is critical for battery-powered devices.
  • Adjustable Operating Frequency: The operating frequency can be adjusted up to 550kHz, allowing optimization of efficiency and component size.
  • High Temperature Operation: With a temperature rating that allows operation at high temperatures, the LTC3872HTS8-1#TRMPBF is suitable for harsh environments.
  • Stable with Low ESR Ceramic Capacitors: The device remains stable with low ESR ceramic output capacitors, ensuring reliability and reducing noise.

Applications:

  • Point-of-Load Power Supplies
  • Portable Instruments
  • Distributed Power Systems
  • Battery-Powered Devices
  • Automotive Power Systems

The LTC3872HTS8-1#TRMPBF offers a compact TSOT-23 package, which is ideal for space-constrained applications. Its high switching frequency and the ability to use small inductors and capacitors contribute to a reduced footprint on the PCB. The device also features a low dropout operation, which is critical for applications with a small input-to-output differential voltage. Moreover, it includes protection features such as overvoltage protection and thermal shutdown, ensuring the safety and longevity of your power management design.

Overall, the LTC3872HTS8-1#TRMPBF from Linear Technology is a highly adaptable and efficient solution for modern electronic devices that demand reliable power management under varying conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3394 $51.4668
53+ $1.9195 $101.7335
81+ $1.8595 $150.6195
112+ $1.7996 $201.5552
144+ $1.7396 $250.5024
193+ $1.5596 $301.0028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess