EN
  • EN
  • DE

MCP1804T-3302I/DB

Part No MCP1804T-3302I/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA, 28V LDO Regulator With Shutdown | IC REG LIN 3.3V 150MA SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.7V at 100mA
Output Current 150mA
Current - Quiescent (Iq) 105μA
Maximum Supply Current 125μA
PSRR 50dB (1kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Family Part Number MCP1804
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220953-MCP1804T-3302I/DB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1804T-3302I/DB CAD Model

Description

Product Overview: MCP1804T-3302I/DB from Microchip Technology

The MCP1804T-3302I/DB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with a maximum output current of 150 mA. This component is an ideal choice for battery-powered devices and other applications where power efficiency is crucial.

Key Features

  • Output Voltage: Provides a stable 3.3V output, which is essential for powering sensitive electronic circuits.
  • High Output Current: Capable of delivering up to 150 mA, suitable for a variety of low-power applications.
  • Low Dropout Voltage: Features a low dropout voltage that ensures efficient operation, even when the supply voltage is close to the output voltage.
  • Stable Operation: Maintains stable output with ceramic output capacitors, providing reliability in diverse operating conditions.
  • Extended Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, making it versatile for harsh environments.
  • Protection Features: Includes overcurrent protection and thermal shutdown to safeguard the device and the load from damage due to excessive current or overheating.

Applications

The MCP1804T-3302I/DB is suited for a wide array of applications, including but not limited to:

  • Portable electronic devices
  • Microcontroller power supplies
  • Wireless communication devices
  • Power management in IoT devices

Package and Quality

This voltage regulator is available in a small SOT-223 package, which is ideal for space-constrained applications. The product adheres to Microchip's commitment to high quality and reliability, ensuring long-term performance in your designs.

With its combination of features, the MCP1804T-3302I/DB is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5738 $55.0830
80+ $1.2914 $103.3120
120+ $1.2510 $150.1200
170+ $1.2107 $205.8190
215+ $1.1703 $251.6145
290+ $1.0492 $304.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,765 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess