EN
  • EN
  • DE

LTC3878EGN#TRPBF

Part No LTC3878EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 115664-LTC3878EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3878EGN#TRPBF CAD Model

Description

Linear Technology LTC3878EGN#TRPBF Dual Output Synchronous Step-Down DC/DC Controller

The LTC3878EGN#TRPBF is a high-performance, dual-output synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages in a space-efficient manner. This advanced controller is optimal for a wide range of power supply applications, including distributed power systems, telecommunications, industrial systems, and portable devices that require efficient power management.

Key to its performance is the LTC3878EGN#TRPBF's constant-frequency current mode architecture, which allows a selectable frequency from 250kHz to 770kHz or it can be synchronized to an external clock within the same range. This flexibility in frequency setting enables designers to tailor the switching characteristics to specific applications, optimizing efficiency, component size, and electromagnetic interference (EMI) characteristics.

The device features a precision 0.8V reference with an accuracy of ±1% over a temperature range of -40°C to 85°C, ensuring reliable and consistent output voltage. Additionally, the LTC3878EGN#TRPBF's unique stage shedding mode operation maximizes efficiency at light loads, which is crucial for battery-powered systems where extending operating life is a priority.

With its powerful 1.1Ω on-board gate drivers, the LTC3878EGN#TRPBF can drive high-power applications with ease. The controller also includes a differential output voltage sensing capability for enhanced output voltage regulation, regardless of PCB IR drops. This is particularly beneficial for high-current applications where voltage drops can be significant.

Protection features of the LTC3878EGN#TRPBF include overvoltage protection, overcurrent protection, and a foldback current limit, providing a safeguard for both the power supply and the load. The device also offers a soft-start capability to reduce inrush current during startup, contributing to system reliability and stability.

The LTC3878EGN#TRPBF is available in a compact, thermally efficient 28-lead SSOP package, making it ideal for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for engineers looking to implement a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1233 $55.1097
20+ $5.0243 $100.4860
31+ $4.8673 $150.8863
43+ $4.7103 $202.5429
55+ $4.5533 $250.4315
74+ $4.0822 $302.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess