EN
  • EN
  • DE

LTC3880EUJ-1#PBF

Part No LTC3880EUJ-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 1000kHz 40-Pin QFN EP Tube / IC REG CTRLR BUCK PMBUS 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 24 V
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 105°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783799-LTC3880EUJ-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3880-1
Introduction Date January 20, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3880EUJ-1#PBF CAD Model

Description

Product Overview: LTC3880EUJ-1#PBF

The LTC3880EUJ-1#PBF is a cutting-edge power management integrated circuit (IC) developed by Linear Technology, now part of Analog Devices. This dual-channel, current mode synchronous step-down DC/DC controller is designed to deliver high performance and precision in a wide range of power supply applications.

Key Features

  • Dual Output Power Supply: It supports two output channels with a voltage range of 0.5V to 5.5V, providing flexibility for different power requirements.
  • Integrated Digital Power System Management (PSM): The LTC3880EUJ-1#PBF comes with an onboard EEPROM and a PMBus interface for real-time monitoring and control over the power system.
  • High Efficiency: Its high efficiency and fast transient response ensure reliable performance for critical applications.
  • Programmable Frequency: The switching frequency is programmable between 250kHz to 1MHz, allowing designers to optimize the performance based on the application's needs.
  • Precise Current Sensing: Differential current sensing is used for precise control of the output current, enhancing the performance of the power supply.

Applications

The LTC3880EUJ-1#PBF is suitable for a broad range of applications, including but not limited to:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

Quality and Reliability

Encased in a 40-lead QFN package, the LTC3880EUJ-1#PBF is designed to meet the rigorous standards of high-performance environments. Linear Technology's commitment to quality ensures that this product provides reliable operation even under challenging conditions.

Environmental Compliance

The LTC3880EUJ-1#PBF adheres to RoHS standards, reflecting Linear Technology's dedication to environmental responsibility and the reduction of hazardous substances in electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2618 $52.6180
24+ $4.3174 $103.6176
36+ $4.1824 $150.5664
50+ $4.0475 $202.3750
64+ $3.9126 $250.4064
86+ $3.5079 $301.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess