EN
  • EN
  • DE

LTC3880EUJ#TRPBF

Part No LTC3880EUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 24 V
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 105°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Manufacturer Homepage www.linear.com
Win Source Part Number 754456-LTC3880EUJ#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3880
Introduction Date January 20, 2011
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3880EUJ#TRPBF CAD Model

Description

LTC3880EUJ#TRPBF - Dual Output PolyPhase Step-Down DC/DC Controller with Digital Power System Management

The LTC3880EUJ#TRPBF is a cutting-edge power management IC from Linear Technology, designed to bring high efficiency and advanced control to your power supply designs. This dual output, PolyPhase synchronous step-down DC/DC controller features integrated digital power system management, making it an ideal solution for precise control of power systems in a variety of applications, including computing, networking, and industrial systems.

At the heart of the LTC3880EUJ#TRPBF is its ability to provide digital power system management via the I²C-based PMBus interface. This allows for real-time monitoring of voltage, current, temperature, and fault status, enabling system designers to optimize and fine-tune performance parameters. The device also supports telemetry and control functions, which can be accessed and configured through the LTpowerPlay™ user interface, a powerful development environment provided by Linear Technology.

The LTC3880EUJ#TRPBF is capable of operating over an input voltage range of 4.5V to 24V and can produce output voltages that are adjustable from 0.5V to 5.5V, making it highly versatile for various system voltages. The device employs a constant frequency current mode architecture, which, along with its PolyPhase operation, reduces input and output ripple and allows for phase spreading to minimize the number of input and output capacitors required.

For enhanced performance, the LTC3880EUJ#TRPBF incorporates high-resolution 16-bit DACs for setting output voltage and 8-bit ADCs for reading back voltage, current, and temperature. This high level of precision ensures accurate power delivery and system reliability. The controller also features robust protection mechanisms such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding your system against a wide range of fault conditions.

Available in a compact QFN-40 package, the LTC3880EUJ#TRPBF is designed for space-constrained applications while providing the flexibility and advanced features needed for complex power systems. Whether you're developing power supplies for servers, telecommunications, or precision industrial equipment, the LTC3880EUJ#TRPBF from Linear Technology offers a sophisticated solution for managing and controlling power with precision and ease.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2298 $56.9192
9+ $11.6758 $105.0822
14+ $11.3109 $158.3526
19+ $10.9460 $207.9740
24+ $10.5812 $253.9488
32+ $9.4866 $303.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess