EN
  • EN
  • DE

LTC3882EUJ#TRPBF

Part No LTC3882EUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 1250kHz Automotive 40-Pin QFN EP T/R / IC REG CTRLR BUCK PMBUS 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3 V ~ 13.8 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Phase Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783802-LTC3882EUJ#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3882
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3882EUJ#TRPBF CAD Model

Description

Introducing the LTC3882EUJ#TRPBF from Linear Technology

The LTC3882EUJ#TRPBF is a cutting-edge, dual output, polyphase synchronous step-down DC/DC controller with an integrated digital power system management (PSM) solution. This product is designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of power management integrated circuits.

At the heart of the LTC3882EUJ#TRPBF lies its I²C-based PMBus interface, which enables programmable loop compensation, output voltage, and other critical parameters. The device is capable of delivering precise power regulation with its 0.5% output voltage accuracy over a wide temperature range, making it an ideal choice for high-performance computing and telecommunications applications where efficiency and accuracy are paramount.

The LTC3882EUJ#TRPBF's advanced design features include a robust serial interface that allows up to six devices to be connected in parallel and configured with pin-strapping or SMBus/PMBus commands. This flexibility enables the creation of high-current, multi-phase power supplies with minimal design effort. The product also supports telemetry functions, which provide real-time information on voltage, current, temperature, and fault status, ensuring that power systems can be monitored and managed with exceptional precision.

With its integrated EEPROM, the LTC3882EUJ#TRPBF allows for the storage of custom configurations and firmware updates, which can be used to optimize performance and add new features over time. The EEPROM also ensures that all settings are retained even when the power is cycled, simplifying system maintenance and support.

This controller operates over a broad input voltage range of 4.5V to 24V and can produce output voltages as low as 0.5V, which can be critical for modern low-voltage, high-current applications. The LTC3882EUJ#TRPBF is available in a compact QFN-40 package, making it suitable for space-constrained applications while still delivering robust power management capabilities.

Linear Technology's LTC3882EUJ#TRPBF represents a state-of-the-art solution for complex power supply designs, offering the perfect blend of digital programmability and high-performance analog circuitry. It is an ideal choice for system designers seeking a powerful, flexible, and reliable power management solution.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2618 $52.6180
24+ $4.3174 $103.6176
36+ $4.1824 $150.5664
50+ $4.0475 $202.3750
64+ $3.9126 $250.4064
86+ $3.5079 $301.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess