EN
  • EN
  • DE

LTC3886EUKG#PBF

Part No LTC3886EUKG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 46-Pin QFN EP Tube / IC REG CTRLR BUCK PMBUS 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 100kHz ~ 750kHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 52-WFQFN, 46 Leads, Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 783805-LTC3886EUKG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3886
Introduction Date July 09, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3886EUKG#PBF CAD Model

Description

Linear Technology's LTC3886EUKG#PBF

The LTC3886EUKG#PBF is a cutting-edge, dual output synchronous step-down DC/DC controller that incorporates a digital power system management (PSM) interface. Manufactured by Linear Technology, now part of Analog Devices, this product is designed to deliver high-efficiency power conversion with precise monitoring and control of the power system.

Key Features:

  • Integrated Digital Power System Management: The LTC3886EUKG#PBF features a digital interface for real-time monitoring and control of power parameters. This includes voltage, current, temperature, and fault status, which can be accessed via the PMBus protocol.
  • High Performance: With a wide input voltage range from 4.5V to 24V and an output voltage range from 0.5V to 5.5V, this controller can deliver up to 30A of continuous output current per channel with excellent conversion efficiency.
  • Precise Control: The device allows for digital control loop compensation, which enables system designers to optimize system stability and transient response without the need for external components.
  • EEPROM Data Storage: Onboard EEPROM allows for storage of custom configurations and firmware updates, ensuring the power supply can be easily customized and improved over time.
  • Robust Protection Features: The LTC3886EUKG#PBF is equipped with overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system under various fault conditions.
  • Compact Design: Housed in a 48-pin QFN package, the LTC3886EUKG#PBF is designed for space-constrained applications without compromising performance.

Applications:

The versatility of the LTC3886EUKG#PBF makes it suitable for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Medical Equipment
  • High-Density Distributed Power Systems
  • Advanced Computing Systems

Linear Technology's LTC3886EUKG#PBF is an ideal solution for designers looking to implement a sophisticated power management system with a high degree of programmability, telemetry, and adaptability, ensuring reliable and efficient operation in demanding environments.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0352 $60.0704
5+ $24.6443 $123.2215
7+ $23.8742 $167.1194
9+ $23.1040 $207.9360
12+ $22.3339 $268.0068
15+ $20.0235 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess