EN
  • EN
  • DE

LTC3890EUH

Part No LTC3890EUH
Manufacturer Linear Technology
Description 60V Low IQ, Dual, 2-Phase Synchronous Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208970-LTC3890EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3890EUH CAD Model

Description

Linear Technology's LTC3890EUH - High Performance Dual Step-Down DC/DC Converter

The LTC3890EUH is a robust dual step-down DC/DC switching regulator integrated circuit designed by Linear Technology, which excels in delivering high efficiency and performance for a wide range of power supply applications. This component is housed in a compact QFN-64 package, making it an ideal solution for space-constrained environments.

Key Features:

  • Wide Input Voltage Range: The LTC3890EUH operates from a 4.5V to 60V input voltage range, making it versatile for various applications, from automotive systems to industrial power supplies.
  • Dual Output Channels: It features two independent output channels that can deliver up to 20A of continuous output current each, with output voltages ranging from 0.8V to 24V, which are suitable for powering a diverse set of devices.
  • High Efficiency: With its synchronous rectification topology and low quiescent current, the LTC3890EUH achieves high efficiencies, reducing thermal stress and improving reliability.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 50kHz to 900kHz or synchronize it to an external clock, allowing flexibility in optimizing performance for specific applications.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection, ensuring safe operation under abnormal conditions.

Applications:

  • Automotive power systems
  • Telecommunications equipment
  • Industrial power supplies
  • Datacom and storage systems
  • High-density distributed power systems

The LTC3890EUH also boasts a phase-lockable frequency (75kHz to 850kHz), power good voltage monitors, and a die temperature monitor. Its current mode operation provides excellent line and load transient response. Furthermore, the device's programmable soft-start feature allows for gradual introduction of power, thus preventing inrush current issues.

Overall, the LTC3890EUH from Linear Technology is a powerful, efficient, and reliable solution for complex power management challenges. Its combination of performance, versatility, and protection features make it a top choice for engineers and designers looking to optimize their power systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4328 $56.5968
12+ $8.8358 $106.0296
18+ $8.5373 $153.6714
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,985 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess