EN
  • EN
  • DE

LTC4000IUFD#PBF

Part No LTC4000IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 20000mA 3V to 60V Automotive 28-Pin QFN EP Tube / IC BATT CHARGER 3 CELL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Lithium Iron Phosphate
Number of Cells 3
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Reverse Current
Voltage Supply MAX 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783829-LTC4000IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4000
Introduction Date April 15, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4000IUFD#PBF CAD Model

Description

The LTC4000IUFD#PBF is a versatile, high voltage and high current controller for battery charging and power management, designed by Linear Technology to offer a comprehensive solution for a wide range of applications. Its robust design allows it to efficiently manage power in systems requiring battery charging, including but not limited to portable devices, backup systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC4000IUFD#PBF operates over a wide input voltage range, making it suitable for various power sources.
  • High Output Current Capability: This controller can handle high output currents, ideal for applications that demand a substantial power supply.
  • Intelligent Charging: It includes an intelligent charging algorithm that ensures batteries are charged efficiently and safely, maximizing their lifespan and performance.
  • Multiple Chemistry Support: The LTC4000IUFD#PBF is compatible with a variety of battery chemistries, including Li-Ion, NiMH, and lead-acid, providing flexibility for different system requirements.
  • Integrated Power MOSFET Drivers: With built-in drivers for N-channel MOSFETs, this controller simplifies the design and reduces external component count.
  • Thermal Protection: It features thermal protection mechanisms to prevent overheating during operation, ensuring reliability and safety.
  • Programmable Charge Parameters: Users can program charge current, charge voltage, and termination criteria according to specific battery requirements.
  • LED Status Indicators: Onboard LED indicators provide immediate visual feedback on the charging process and system status.

Applications

  • Portable Electronic Devices
  • Uninterruptible Power Supplies (UPS)
  • Industrial Power Systems
  • Electric Vehicles
  • Energy Storage Systems

The LTC4000IUFD#PBF is a high-performance, flexible power management solution that provides advanced features for efficient charging and power control. Its durable design and comprehensive functionality make it an ideal choice for engineers and designers looking to create reliable, high-powered systems.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess