EN
  • EN
  • DE

LTC4008EGN-1

Part No LTC4008EGN-1
Manufacturer Linear Technology
Description 4A, High Efficiency, Multi-Chemistry Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208981-LTC4008EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4008EGN-1 CAD Model

Description

Linear Technology LTC4008EGN-1 High Efficiency, Multi-Chemistry Battery Charger

The LTC4008EGN-1 is a versatile and high-efficiency battery charger integrated circuit designed by Linear Technology, now part of Analog Devices. This advanced charging solution is suitable for a wide range of battery chemistries, including Lithium-Ion, Lithium Polymer, and Lithium Phosphate, making it an excellent choice for portable devices, power tools, and backup systems.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 6V to 28V, making it suitable for various power sources, including wall adapters and automotive power.
  • High Charging Efficiency: The LTC4008EGN-1 boasts a high charging efficiency that minimizes heat generation and improves overall system performance.
  • Multi-Chemistry Support: This charger is compatible with several battery chemistries, providing flexibility for different application requirements.
  • Adjustable Charge Current: Users can set the charge current up to 4A through an external resistor, allowing for customization based on the specific battery's needs.
  • Precision Charge Voltage: The LTC4008EGN-1 ensures accurate charge voltage with a ±0.8% accuracy at 25°C, enhancing the longevity and reliability of the battery.
  • Charge Termination: The device includes programmable charge termination by C/10 or an onboard timer, ensuring safe and efficient charging cycles.
  • Thermal Regulation: To protect against overheating, the charger reduces the charge current under high temperature conditions.
  • Compact Design: Housed in a 24-pin SSOP package, the LTC4008EGN-1 is designed for space-constrained applications.

Applications:

  • Portable Electronics
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles

The LTC4008EGN-1 is a powerful solution for designers looking to implement a robust and efficient charging system for their battery-powered applications. Its wide range of supported features and compatibility with various battery chemistries ensure that it can meet the needs of a diverse array of products.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8473 $61.9311
16+ $7.2592 $116.1472
25+ $7.0328 $175.8200
34+ $6.8053 $231.3802
44+ $6.5789 $289.4716
59+ $5.8986 $348.0174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess