EN
  • EN
  • DE

LTC4008EGN

Part No LTC4008EGN
Manufacturer Linear Technology
Description 4A, High Efficiency, Multi-Chemistry Battery Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208980-LTC4008EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4008EGN CAD Model

Description

Linear Technology LTC4008EGN High Efficiency, Multi-Chemistry Battery Charger

The LTC4008EGN is a versatile and highly efficient battery charger IC designed by Linear Technology, now part of Analog Devices, to cater to a wide range of applications requiring reliable battery charging solutions. This advanced charger is capable of charging multi-chemistry batteries, including Lithium-Ion (Li-Ion), Lithium Polymer (Li-Poly), Lithium Phosphate (LiFePO4), and Nickel-based batteries, making it an ideal choice for portable devices, power tools, and backup energy systems.

Key Features

  • Wide Input Voltage Range: The LTC4008EGN supports an input voltage range from 9V to 28V, accommodating various power supplies and ensuring compatibility with automotive and industrial voltage sources.
  • High Charging Efficiency: With its high-efficiency synchronous buck converter design, this IC achieves up to 95% charging efficiency, reducing heat generation and improving system reliability.
  • Adjustable Charge Current: Users can set the charge current up to 4A through an external resistor, providing flexibility to charge batteries of different capacities and optimizing charging times.
  • Programmable Charge Voltage: The charge voltage is programmable up to 28.8V, accommodating various battery chemistries and configurations.
  • Charge Current Monitoring: The IC includes a feature for precise charge current monitoring, which is essential for safe and accurate battery management.
  • Multiple Safety Features: The LTC4008EGN integrates safety features such as input overvoltage protection, overtemperature protection, and battery temperature monitoring to ensure safe charging under all conditions.

Package and Availability

The LTC4008EGN is offered in a compact 24-pin SSOP package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it a reliable choice for engineers and designers looking to incorporate a high-performance charging solution into their designs.

Applications

Due to its flexibility and high performance, the LTC4008EGN is well-suited for a variety of applications, including:

  • Portable Electronics
  • Electric and Hybrid Electric Vehicles
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices
  • Handheld Instruments

Overall, the LTC4008EGN from Linear Technology is a comprehensive charging solution that offers efficiency, versatility, and safety for a wide array of battery-powered applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9200 $54.6000
12+ $8.9600 $107.5200
18+ $8.6800 $156.2400
24+ $8.4000 $201.6000
31+ $8.1200 $251.7200
42+ $7.2800 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,192 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess