EN
  • EN
  • DE

LTC4015IUHF

Part No LTC4015IUHF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Part Status Obsolete (End Of Life)
Battery Chemistry Multi-Chemistry
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Voltage - Supply (Maximum) 35V
Interface I2C
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Part Number Series LTC4015
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811388-LTC4015IUHF
Ultra Librarian 3D Model Ultra Librarian LTC4015IUHF CAD Model

Description

Introducing the LTC4015IUHF from Linear Technology

The LTC4015IUHF is a highly versatile and advanced battery charger and power management IC that offers a comprehensive solution for charging and maintaining a wide range of battery chemistries. Designed with precision and efficiency in mind, this product is an ideal choice for applications requiring reliable and efficient battery management.

Key Features

  • Wide Range of Supported Batteries: The LTC4015IUHF is capable of charging lithium-ion/polymer, LiFePO4, lead-acid, and NiMH batteries, making it an extremely flexible solution for various applications.
  • Advanced Power Management: It features Maximum Power Point Tracking (MPPT) which is essential for optimizing the power extracted from solar panels and other variable power sources.
  • High Efficiency: The device boasts high conversion efficiency, which is crucial for portable and remote applications where power is at a premium.
  • Intelligent Charging: The LTC4015IUHF has programmable charge algorithms to ensure that each battery chemistry is charged with the correct profile for maximum life and performance.
  • Robust Protection Features: It includes numerous protection features such as overvoltage, overtemperature, and input undervoltage protection, safeguarding both the charger and the battery during adverse conditions.
  • Digital Telemetry: The IC supports I²C interface for advanced battery monitoring and system control, providing real-time insights into the charging process and battery health.

Applications

The LTC4015IUHF is highly suited for a variety of applications including:

  • Portable devices
  • Uninterruptible power supplies (UPS)
  • Electric vehicles
  • Industrial and medical equipment
  • Remote monitoring systems
  • Solar-powered systems

With its compact, QFN package, the LTC4015IUHF integrates seamlessly into space-constrained designs, providing a powerful yet efficient battery charging solution. Whether you're developing a new portable device or upgrading an existing power system, the LTC4015IUHF from Linear Technology is designed to meet the most demanding battery charging needs.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1344 $60.5376
9+ $12.4180 $111.7620
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess