EN
  • EN
  • DE

MC33PF8100EPES

Part No MC33PF8100EPES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT I.MX8QM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications High Performance i.MX 8, S32x Processor Based
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8100
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851201-MC33PF8100EPES
Ultra Librarian 3D Model Ultra Librarian MC33PF8100EPES CAD Model

Description

NXP MC33PF8100EPES Power Management Integrated Circuit (PMIC)

The NXP MC33PF8100EPES is a sophisticated Power Management Integrated Circuit (PMIC) that is crafted to meet the rigorous power requirements of automotive, industrial, and consumer applications. This PMIC is an integral part of NXP's energy-efficient solutions, designed to extend the battery life and improve the performance of the connected systems.

With a wide input voltage range, the MC33PF8100EPES is versatile enough to accommodate various power sources, making it an ideal choice for a multitude of electronic devices. It features multiple regulated outputs with high accuracy, which are essential for powering complex microprocessors and peripherals in a system. The PMIC ensures stable and reliable operation even under fluctuating power conditions.

One of the key advantages of the MC33PF8100EPES is its integration of multiple power control functions into a single chip, which helps to minimize the footprint on the PCB and reduce the overall component count. This integration simplifies the design process and accelerates the time to market for product developers.

The device supports advanced power management techniques, such as dynamic voltage scaling and power sequencing, which are critical for optimizing power consumption during various operational states of the system. Additionally, the PMIC includes features like over-voltage, under-voltage, and thermal protection to safeguard the system against potential power-related issues.

For communication and configuration, the MC33PF8100EPES incorporates an I2C interface, allowing for easy programming and monitoring of the power states. This level of control enables designers to fine-tune the power profiles to match the specific requirements of their applications.

Overall, the NXP MC33PF8100EPES PMIC is an exemplary solution for managing power in modern electronic systems. Its robust feature set, combined with its high level of integration, makes it a compelling choice for designers looking to enhance the efficiency and reliability of their power management strategies.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0996 $50.1992
5+ $20.5945 $102.9725
8+ $19.9510 $159.6080
11+ $19.3074 $212.3814
14+ $18.6638 $261.2932
18+ $16.7331 $301.1958
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess