EN
  • EN
  • DE

MC32PF3000A3EP

Part No MC32PF3000A3EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features i.MX Processors PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC32PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14464, 935315689557, MC32PF3000A3EP-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926127-MC32PF3000A3EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3000A3EP CAD Model

Description

Introducing the MC32PF3000A3EP Power Management IC from NXP

The MC32PF3000A3EP is a sophisticated power management integrated circuit (PMIC) designed by NXP Semiconductors to cater to the needs of high-performance processing platforms. This advanced PMIC is specifically engineered to provide a comprehensive power management solution for applications that require efficient, reliable, and flexible power delivery.

Key Features

  • Multiple Output Channels: The MC32PF3000A3EP boasts an array of output channels, including buck converters, LDO regulators, and boost converters, which are configurable to meet the diverse power requirements of various subsystems within an electronic device.
  • Programmable Voltage Levels: It offers programmable voltage levels for precise power delivery, ensuring that each component receives the optimal voltage for its operation, thereby enhancing performance and energy efficiency.
  • Advanced Power Control: With integrated power control logic, the device includes features such as sequencing, fault management, and power gating, which contribute to the stability and reliability of the overall system.
  • High Efficiency: The PMIC is designed for high efficiency, which is critical in reducing heat generation and power loss, thereby extending battery life in portable applications.
  • Compact Design: The compact QFN package of the MC32PF3000A3EP allows for a minimal footprint on the PCB, making it an ideal choice for space-constrained applications.

Applications

The versatility of the MC32PF3000A3EP makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Automotive infotainment and telematics
  • Industrial control systems
  • Networking and telecommunications equipment

Easy Integration

Engineers will find the integration process of the MC32PF3000A3EP to be straightforward, thanks to its I2C interface, which allows for easy communication with microcontrollers or processors. Additionally, the PMIC is supported by NXP's comprehensive software and hardware tools, which facilitate rapid development and deployment.

In conclusion, the MC32PF3000A3EP from NXP Semiconductors is a powerful and adaptable power management solution that meets the demands of modern electronic devices. Its rich set of features and ease of integration make it a top choice for designers looking to enhance their product's power efficiency and performance.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7952 $63.1808
8+ $12.9602 $103.6816
12+ $12.5552 $150.6624
17+ $12.1502 $206.5534
22+ $11.7452 $258.3944
29+ $10.5301 $305.3729
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess