The LTC4054-4.2V from Linear Technology is a compact, high-efficiency, standalone linear charger for single-cell lithium-ion batteries. This small and versatile charging solution is designed for portable applications where space and simplicity are of paramount importance.
Key Features
- Charge Voltage: Specifically tailored for 4.2V lithium-ion batteries, ensuring the optimal charge for these types of cells.
- Programmable Charge Current: The charge current can be set externally with a single resistor, giving designers flexibility in their applications.
- No External MOSFET, Sense Resistor, or Blocking Diode Required: This integrated approach simplifies the design and reduces the bill of materials for the charging circuit.
- Thermal Regulation: Maximizes the charge rate without the risk of overheating, providing safe operation across various environmental conditions.
Applications
- Portable Devices
- Wearable Technology
- Medical and Fitness Devices
- Bluetooth Applications
Performance Characteristics
The LTC4054-4.2V offers a high level of integration, which results in a simple and efficient charging solution. The device operates over a wide input voltage range and has a final float voltage accuracy of ±1%. The charging current is programmable up to 800mA, making it suitable for a wide range of battery capacities.
Safety and Protection
Safety features include thermal regulation, which prevents the charger from overheating, and a charge termination circuit that conserves power once charging is complete. The LTC4054-4.2V also includes an automatic recharge feature, ensuring the battery remains fully charged over time.
Package and Availability
The LTC4054-4.2V is available in a small SOT-23 package, ideal for space-constrained applications. It is a cost-effective solution for single-cell lithium-ion battery charging, providing a straightforward and reliable charging process without the need for complex circuitry.