EN
  • EN
  • DE

LTC4054EDD42

Part No LTC4054EDD42
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072472-LTC4054EDD42
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4054EDD42 CAD Model

Description

The LTC4054EDD-4.2 is a high-quality, standalone linear lithium-ion battery charger integrated circuit from Linear Technology. This compact and efficient charging solution is designed to simplify the charging process for single-cell lithium-ion batteries, which are commonly found in portable electronic devices such as smartphones, digital cameras, and MP3 players.

Key Features

  • Precision Charging: The LTC4054EDD-4.2 provides precise end-of-charge control with a 4.2V charge voltage, ensuring the battery is charged to its maximum capacity without overcharging, which can extend battery life and enhance safety.
  • Compact Design: Housed in a small 3mm x 3mm DFN package, this charger IC is perfect for space-constrained applications.
  • Thermal Regulation: To protect against overheating, the LTC4054EDD-4.2 includes an internal thermal regulation mechanism that automatically reduces charge current under high-temperature conditions.
  • No External MOSFET: The device integrates a power MOSFET, eliminating the need for external components and simplifying the design process.
  • Charge Current Programmability: The charge current is easily programmable with a single external resistor, allowing designers to tailor the charging to specific battery sizes and requirements.
  • Automatic Recharge: Once the battery reaches the final float voltage, the LTC4054EDD-4.2 automatically initiates a recharge cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.
  • C/10 Charge Termination: The charger IC automatically terminates the charge cycle when the charge current drops to one-tenth of the programmed value, signaling a full battery.
  • Status Indicator: An onboard status pin can be used to drive an LED, providing visual feedback on the charging process.

Applications

The LTC4054EDD-4.2 is versatile and can be used in a wide range of applications where efficient and reliable battery charging is essential. Its small footprint and ease of use make it an ideal choice for portable devices, medical equipment, and any application where battery management is critical.

Conclusion

Overall, the LTC4054EDD-4.2 from Linear Technology represents a robust and user-friendly battery charging solution that offers both performance and convenience for designers and end-users alike. Its integration of key features in a compact package makes it a top choice for modern battery charging applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess