EN
  • EN
  • DE

LTC4054LES5-4.2#TR

Part No LTC4054LES5-4.2#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0519
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739547-LTC4054LES5-4.2#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4054LES5-4.2#TR CAD Model

Description

LTC4054LES5-4.2#TR Battery Charger IC

The LTC4054LES5-4.2#TR is a compact, high-performance standalone linear battery charger IC from Linear Technology designed specifically for single-cell lithium-ion batteries. This efficient and sophisticated integrated circuit offers a simple and reliable charging solution for portable electronic devices.

Key Features:

  • Charge Voltage: The LTC4054LES5-4.2#TR is tailored for charging batteries to a precise float voltage of 4.2V, ensuring optimal battery performance and longevity.
  • Charge Current: It can deliver up to 800mA of charge current, which is programmable via an external resistor, allowing for flexibility in the charging rate to suit different battery capacities.
  • No External MOSFET: This IC integrates an internal Power MOSFET, eliminating the need for external components and simplifying the design process.
  • Thermal Regulation: To protect against overheating, the LTC4054LES5-4.2#TR features thermal regulation that automatically reduces charge current.
  • Charge Termination: It incorporates an automatic charge termination feature once the battery is fully charged, preventing overcharging and enhancing battery safety.
  • Presense Detection: The IC includes a feature to detect the presence of the battery, ensuring that charging only occurs when a battery is connected.
  • Small Form Factor: The LTC4054LES5-4.2#TR comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications:

The LTC4054LES5-4.2#TR is suitable for a wide range of portable devices where efficient charging is critical. This includes:

  • Smartphones and PDAs
  • Digital Cameras
  • MP3 Players
  • Portable Gaming Devices
  • Bluetooth Headsets
  • Wearable Technology

Reliability and Safety:

With safety as a priority, the LTC4054LES5-4.2#TR comes with multiple protection features, including over-temperature protection, under-voltage lockout, and automatic recharge. The device is also designed to meet regulatory standards, ensuring a reliable charging solution for consumer electronics.

In summary, the LTC4054LES5-4.2#TR from Linear Technology is an ideal choice for designers looking for a compact, versatile, and easy-to-use charging solution for lithium-ion batteries in portable electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess