EN
  • EN
  • DE

BQ25611DRTWR

Part No BQ25611DRTWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name BQ25611
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ25611DRTWRDKR, 296-BQ25611DRTWRTR, 296-BQ25611DRTWRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913438-BQ25611DRTWR
Ultra Librarian 3D Model Ultra Librarian BQ25611DRTWR CAD Model

Description

Introducing the BQ25611DRTWR from Texas Instruments

The BQ25611DRTWR is a highly efficient, feature-rich battery charge management device designed to cater to the demanding needs of modern portable electronics. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit ensures safe and fast charging for a wide range of single-cell lithium-ion and lithium-polymer batteries.

Key Features

  • High Efficiency: With a 92% charge efficiency at 9V and 90% at 5V, this device ensures minimal energy loss during the charging process, making it ideal for energy-sensitive applications.
  • Advanced Charge Algorithms: The BQ25611DRTWR supports multiple charging phases including pre-charge, fast charge, and termination, which helps in extending battery life and maintaining optimal performance.
  • Programmable Current and Voltage Settings: Users can customize the charge current up to 3 A and the charge voltage up to 4.608 V to match specific battery requirements, providing a versatile solution for various device needs.
  • I2C Interface: The integrated I2C interface allows for easy programming and monitoring of the charge parameters, enhancing the flexibility and control over the charging process.
  • Integrated Safety Features: This charge management IC includes multiple safety features such as thermal regulation, input over-voltage protection, battery temperature monitoring, and safety timer, ensuring reliable operation and protection for the battery and the device.

Applications

The BQ25611DRTWR is suitable for a broad range of portable applications, such as:

  • Smartphones and tablets
  • Portable media players
  • Wearable devices
  • Wireless speakers
  • Power banks

Its compact WSON package (3.00 mm x 3.00 mm) makes it an excellent choice for space-constrained designs, ensuring that even the most compact devices can benefit from its advanced charging capabilities.

Overall, the BQ25611DRTWR from Texas Instruments represents a sophisticated solution for anyone looking to integrate a robust and efficient battery charging system into their portable devices. Its combination of high efficiency, programmability, and safety features makes it a top choice for engineers and designers aiming to enhance the user experience by ensuring longer battery life and faster, safer charging.

You May Also Be Interested in

Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8619 $51.7140
145+ $0.7072 $102.5440
220+ $0.6851 $150.7220
305+ $0.6630 $202.2150
395+ $0.6409 $253.1555
525+ $0.5746 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess