EN
  • EN
  • DE

LTC4054LES545TR

Part No LTC4054LES545TR
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072475-LTC4054LES545TR
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4054LES545TR CAD Model

Description

The LTC4054LES5-4.2#TR is a high-quality, standalone linear lithium-ion battery charger from Linear Technology that simplifies the process of charging single-cell lithium-ion batteries. This compact, thermally efficient device is designed for space-constrained applications and comes in a low-profile SOT-23 package, making it an ideal choice for portable electronic devices.

Key Features:

  • Precise Charge Voltage: The LTC4054LES5-4.2#TR ensures accurate charging by providing a fixed float voltage of 4.2V, which is critical for maintaining the longevity and performance of lithium-ion batteries.
  • Adjustable Charge Current: The charge current can be programmed up to 800mA with a single external resistor, allowing for flexibility in charge rate based on the specific requirements of the application and battery capacity.
  • Automatic Recharge: To keep the battery at peak capacity, the device initiates a recharge cycle when the battery voltage falls below 4.05V.
  • Thermal Regulation: To protect against overheating, the LTC4054LES5-4.2#TR includes an internal thermal feedback mechanism that regulates the charge current to limit the die temperature during high power operation or high ambient temperature conditions.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: This charger integrates power components to minimize external part count, which simplifies design and reduces overall system size and cost.
  • Status Output: An onboard status output indicates charging in progress, allowing for external indication or system control.
  • C/10 Charge Termination: The charger automatically terminates the charge cycle when the charge current drops to one-tenth of the programmed value after the final float voltage is reached.

Applications:

The LTC4054LES5-4.2#TR is suitable for a wide range of applications, including but not limited to:

  • Cellular Telephones
  • Digital Cameras
  • MP3 Players
  • USB-Powered Devices
  • Handheld Instruments

With its advanced features and compact design, the LTC4054LES5-4.2#TR from Linear Technology provides a simple, efficient, and reliable solution for charging lithium-ion batteries in modern portable electronics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess