EN
  • EN
  • DE

LTC4054LTH7

Part No LTC4054LTH7
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072470-LTC4054LTH7
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4054LTH7 CAD Model

Description

LTC4054LTH7 - Standalone Linear Li-Ion Battery Charger with Thermal Regulation

The LTC4054LTH7 is a compact, high-efficiency, standalone linear charger for single-cell lithium-ion batteries, designed and manufactured by Linear Technology. This device is specifically engineered to provide a simple and efficient solution for portable applications where space and thermal management are critical.

Key Features:

  • Preset Charge Voltage: The LTC4054LTH7 accurately regulates the charge voltage to 4.2V, ensuring the battery is charged to its maximum capacity without overcharging, which can extend the battery's life.
  • Adjustable Charge Current: The charge current can be set externally with a single resistor, providing design flexibility to accommodate batteries of various sizes and capacities.
  • Thermal Regulation: To protect against overheating, the charger incorporates an internal thermal feedback loop that regulates the charge current to limit the die temperature during high power operation or high ambient temperature conditions.
  • Automatic Recharge: Once the charge cycle is complete, the LTC4054LTH7 automatically initiates a new charge cycle when the battery voltage falls below a certain threshold, keeping the battery topped off.
  • Charge Status Output: An onboard status output pin allows for a simple LED interface to indicate charge status, providing visual feedback for the user.
  • Low Dropout Voltage: The low dropout voltage enables charging at lower input voltages, which is beneficial in applications where the input supply is limited.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The device integrates all the necessary components for charging, reducing the external part count and simplifying the overall design.

Applications:

The LTC4054LTH7 is ideal for a wide range of portable electronic devices, such as:

  • Mobile Phones
  • Digital Cameras
  • MP3 Players
  • Bluetooth Headsets
  • Portable Medical and Fitness Equipment

With its small package size and integrated features, the LTC4054LTH7 provides a space-efficient charging solution that can be easily implemented into compact portable devices. The thermal regulation feature ensures safe and reliable charging even under varying environmental conditions, making it a versatile choice for modern, high-performance electronics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess